Buffalo logo

Buffalo WZR-HP-G450H wireless router Gigabit Ethernet Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69922
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Buffalo WZR-HP-G450H wireless router Gigabit Ethernet Black:

Buffalo WZR-HP-G450H, Wi-Fi 4 (802.11n), Ethernet LAN, VDSL, Black

Long summary description Buffalo WZR-HP-G450H wireless router Gigabit Ethernet Black:

Buffalo WZR-HP-G450H. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 450 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPS. Product colour: Black. Power consumption (typical): 13.2 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.