location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo Wireless-N Nfiniti Broadband Router + Access Point Retail wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless-N Nfiniti Broadband Router + Access Point Retail
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WZR-G300N-4RT
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10090
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Buffalo Wireless-N Nfiniti Broadband Router + Access Point Retail wireless router :
The long product name of Buffalo Wireless-N Nfiniti Broadband Router + Access Point Retail wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless-N Nfiniti Broadband Router + Access Point Retail
More>>>
Buffalo Wireless-N Nfiniti Broadband Router + Access Point Retail wireless router:
The official description of Buffalo Wireless-N Nfiniti Broadband Router + Access Point Retail wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultimate Range and Speed for Wireless Digital Home Networking!
2-in-1 Buffalo Nfiniti Wireless-N Router & AP is designed to draft IEEE802.11n standard 1.0 specifications to deliver ultimate connectivity for your wireless world. With faster wireless data rates and more coverage than legacy 802.11 products, Buffalo Nfiniti Wireless solutions provide sufficient bandwidth, range and reliability to stream High-Definition (HD) video, voice and music.

Exceed wireless limits and enjoy the freedom of high-speed media streaming - wirelessly! In addition to best range and performance, the AirStation One-Touch Secure System™ (AOSS™) allows you to set up a high-speed secure wireless network within minutes. With 10/100 switch, you can add up to 4 LAN connections. The AirStation Nfiniti Wireless Router & AP is a great solution for multimedia streaming offering ultimate range at blazing fast speeds for your wireless network!

Short summary description Buffalo Wireless-N Nfiniti Broadband Router + Access Point Retail wireless router:
This short summary of the Buffalo Wireless-N Nfiniti Broadband Router + Access Point Retail wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo Wireless-N Nfiniti Broadband Router + Access Point Retail, 10 W, 0 - 40 °C, 20 - 80%, 400 g, Windows 2000/ XP/ Me/ 98SE, 35 x 170 x 183 mm

Long summary description Buffalo Wireless-N Nfiniti Broadband Router + Access Point Retail wireless router:
This is an auto-generated long summary of Buffalo Wireless-N Nfiniti Broadband Router + Access Point Retail wireless router based on the first three specs of the first five spec groups.

Buffalo Wireless-N Nfiniti Broadband Router + Access Point Retail. Power consumption (typical): 10 W. Weight: 400 g. Compatible operating systems: Windows 2000/ XP/ Me/ 98SE, Dimensions (WxDxH): 35 x 170 x 183 mm, Networking features: IEEE802.11n, IEEE 802.11b, IEEE 802.11g

Network
Supports ISDN connection
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Security
Stateful Packet Inspection (SPI)
Yes
Network address translation (NAT)
Yes
Power
Power consumption (typical)
10 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
400 g
Other features
Compatible operating systems
Windows 2000/ XP/ Me/ 98SE
Dimensions (WxDxH)
35 x 170 x 183 mm
Networking features
IEEE802.11n, IEEE 802.11b, IEEE 802.11g
Maximum data transfer rate
1 Gbit/s
Interface
100 BASE-TX 4B5B/MLT-3, 10 Base-T
Frequency range
2.412 - 2.462 GHz
Downstream data rate
100 Mbit/s
xDSL connection
No