Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo Wireless-N Nfiniti PCI Dektop Adapter Retail 300 Mbit/s Internal

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless-N Nfiniti PCI Dektop Adapter Retail
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WLI-PCI-G300N-4RT
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Networking Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4159
This statistic is based on the 86512 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84528 free Open Icecat users.
Info modified on: 04 Apr 2019 07:29:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Buffalo Wireless-N Nfiniti PCI Dektop Adapter Retail 300 Mbit/s Internal :
The short editorial description of Buffalo Wireless-N Nfiniti PCI Dektop Adapter Retail 300 Mbit/s Internal

Wireless-N Nfiniti PCI Dektop Adapter Retail
More>>>
Buffalo Wireless-N Nfiniti PCI Dektop Adapter Retail 300 Mbit/s Internal:
The official marketing text of Buffalo Wireless-N Nfiniti PCI Dektop Adapter Retail 300 Mbit/s Internal as supplied by the manufacturer

- Buffalo Nfiniti Wireless-N Desktop PCI Adapter is designed to stream High-Definition (HD) video, voice and music.
- With faster wireless data rates and more coverage than legacy 802.11 products, Buffalo Nfiniti Wireless solutions provide sufficient bandwidth, range and reliability to deliver multimedia files to any room in your room.
- Enjoy the freedom of high-speed media streaming!

Short summary description Buffalo Wireless-N Nfiniti PCI Dektop Adapter Retail 300 Mbit/s Internal:
This short summary of the Buffalo Wireless-N Nfiniti PCI Dektop Adapter Retail 300 Mbit/s Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo Wireless-N Nfiniti PCI Dektop Adapter Retail, Internal, Wireless, PCI, 300 Mbit/s

Long summary description Buffalo Wireless-N Nfiniti PCI Dektop Adapter Retail 300 Mbit/s Internal:
This is an auto-generated long summary of Buffalo Wireless-N Nfiniti PCI Dektop Adapter Retail 300 Mbit/s Internal based on the first three specs of the first five spec groups.

Buffalo Wireless-N Nfiniti PCI Dektop Adapter Retail. Internal. Connectivity technology: Wireless, Host interface: PCI. Maximum data transfer rate: 300 Mbit/s. Antenna type: RP-SMA x 3

Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wireless
Host interface *
Interface that enables a host controller to communicate with a driver.
PCI
Network
Maximum data transfer rate *
The maximum speed with which data can be transmitted from one device to another.
300 Mbit/s
Gain
2 dBi
Design
Internal *
The product is built in.
Yes
Recommended usage *
What the product should be used for, and how it should be used (e.g. ambient temperature).
PC
Design
Antenna type
Type of antenna, also known an aerial, e.g. external, internal.
RP-SMA x 3
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000, XP
Other features
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE802.11n, IEEE 802.11g, IEEE 802.11b
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
120 x 65 x 10 mm
Channel bandwidth
2.412 MHz
Recommended operating temperature range (T-T)
3 - 55 °C
Customer service details