Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo Wireless-N Nfiniti Notebook Adapter 300 Mbit/s

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless-N Nfiniti Notebook Adapter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WLI-CB-G300N
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Networking Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7413
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 04 Apr 2019 07:27:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Buffalo Wireless-N Nfiniti Notebook Adapter 300 Mbit/s :
The short editorial description of Buffalo Wireless-N Nfiniti Notebook Adapter 300 Mbit/s

Wireless-N Nfiniti Notebook Adapter
More>>>
Buffalo Wireless-N Nfiniti Notebook Adapter 300 Mbit/s:
The official marketing text of Buffalo Wireless-N Nfiniti Notebook Adapter 300 Mbit/s as supplied by the manufacturer

- Buffalo Wireless-N Notebook Adapter is designed to draft IEEE802.11n standard 1.0 specifications to deliver ultimate connectivity for your wireless world.
- With faster wireless data rates and more coverage than legacy 802.11 products, Buffalo Wireless solutions provide sufficient bandwidth, range and reliability to stream High-Definition (HD) video, voice and music.
- Exceed wireless limits and enjoy the freedom of high-speed media streaming - wirelessly!

Short summary description Buffalo Wireless-N Nfiniti Notebook Adapter 300 Mbit/s:
This short summary of the Buffalo Wireless-N Nfiniti Notebook Adapter 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo Wireless-N Nfiniti Notebook Adapter, Wireless, CardBus, 300 Mbit/s

Long summary description Buffalo Wireless-N Nfiniti Notebook Adapter 300 Mbit/s:
This is an auto-generated long summary of Buffalo Wireless-N Nfiniti Notebook Adapter 300 Mbit/s based on the first three specs of the first five spec groups.

Buffalo Wireless-N Nfiniti Notebook Adapter. Connectivity technology: Wireless, Host interface: CardBus. Maximum data transfer rate: 300 Mbit/s

Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wireless
Host interface *
Interface that enables a host controller to communicate with a driver.
CardBus
Networking
Maximum data transfer rate *
The maximum speed with which data can be transmitted from one device to another.
300 Mbit/s
Design
Recommended usage *
What the product should be used for, and how it should be used (e.g. ambient temperature).
Notebook
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000, XP
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
51 g
Other features
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE802.11n, IEEE 802.11g, IEEE 802.11b
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
55 x 10 x 122 mm
Channel bandwidth
2.412 MHz
Wireless connection
Wireless is a term used to describe telecommunications in which electromagnetic waves (rather than some form of wire) carry the signal over part or all of the communication path.
Yes
Recommended operating temperature range (T-T)
3 - 55 °C
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:29:33
Uk has collected 2 expert reviews for Buffalo Wireless-N Nfiniti Notebook Adapter 300 Mbit/s and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:29:33
Nl heeft 2 proffesionele recensies verzameld voor Buffalo Wireless-N Nfiniti Notebook Adapter 300 Mbit/s. Het gemiddelde van deze proffesionele recensies is 72 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:29:33
Fr a recueilli 2 avis d’experts pour Buffalo Wireless-N Nfiniti Notebook Adapter 300 Mbit/s et la note moyenne est de 72 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:29:33
De hat 2 Expertenmeinungen über Buffalo Wireless-N Nfiniti Notebook Adapter 300 Mbit/s eingeholt. Das duchschnittliche Epertenrating ist 72 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:29:33
Testseek ha raccolto 2 recensioni da parte di esperti per Buffalo Wireless-N Nfiniti Notebook Adapter 300 Mbit/s e la valutazione media da parte degli esperti è di 72 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:29:33
Es ha coleccionado 2 opiniones de expertos para Buffalo Wireless-N Nfiniti Notebook Adapter 300 Mbit/s y la calificación media es 72 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:29:34
Dk har samlet 2 ekspertanmeldelser for Buffalo Wireless-N Nfiniti Notebook Adapter 300 Mbit/s og den gennemsnitlige ekspertbedømmelse er 72 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:29:33
Testseek получил 2 экспертных оценок для Buffalo Wireless-N Nfiniti Notebook Adapter 300 Мбит/с, средний экспертный рейтинг составляет 72 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:29:34
Se har samlat in 2 experttester för Buffalo Wireless-N Nfiniti Notebook Adapter 300 Mbit/s och det genomsnittliga betyget är 72 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:29:33
Testseek har samlet 2 ekspertomtaler for Buffalo Wireless-N Nfiniti Notebook Adapter 300 Mbit/s og gjennomsnittlig rating fra ekspertene er 72 av 100. Gjennomsnittlig score gjenspeiler hvordan ekspertmiljøet ser på dette produktet. Klikk under og bruk Testseek for å se alle stemmene, prisbelønninger og konklusjoner.
72%
Source Review comments Score
komputer.dk
Updated:
2011-07-30 16:29:29
Med Buffalos eksterne USB-netkort er det nemt at koble den stationære eller den bærbare pc på det trådløse netværk. Bare installer driverne og slut netkortet til en USB-port på pcen, og så virker det.WLI-U2-G300N understøtter den trådløse standard 802...
80%
Show all
Customer service details