Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo Draft Wireless-N Nfiniti Notebook Adapter Retail 300 Mbit/s

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Draft Wireless-N Nfiniti Notebook Adapter Retail
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WLI-CB-G300N-4RT
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Networking Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3864
This statistic is based on the 86411 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84437 free Open Icecat users.
Info modified on: 04 Apr 2019 07:29:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Buffalo Draft Wireless-N Nfiniti Notebook Adapter Retail 300 Mbit/s :
The short editorial description of Buffalo Draft Wireless-N Nfiniti Notebook Adapter Retail 300 Mbit/s

Draft Wireless-N Nfiniti Notebook Adapter Retail
More>>>
Buffalo Draft Wireless-N Nfiniti Notebook Adapter Retail 300 Mbit/s:
The official marketing text of Buffalo Draft Wireless-N Nfiniti Notebook Adapter Retail 300 Mbit/s as supplied by the manufacturer

- Buffalo Wireless-N Notebook Adapter is designed to draft IEEE802.11n standard 1.0 specifications to deliver ultimate connectivity for your wireless world.
- With faster wireless data rates and more coverage than legacy 802.11 products, Buffalo Wireless solutions provide sufficient bandwidth, range and reliability to stream High-Definition (HD) video, voice and music.
- Exceed wireless limits and enjoy the freedom of high-speed media streaming - wirelessly!

Short summary description Buffalo Draft Wireless-N Nfiniti Notebook Adapter Retail 300 Mbit/s:
This short summary of the Buffalo Draft Wireless-N Nfiniti Notebook Adapter Retail 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo Draft Wireless-N Nfiniti Notebook Adapter Retail, Wireless, CardBus, 300 Mbit/s

Long summary description Buffalo Draft Wireless-N Nfiniti Notebook Adapter Retail 300 Mbit/s:
This is an auto-generated long summary of Buffalo Draft Wireless-N Nfiniti Notebook Adapter Retail 300 Mbit/s based on the first three specs of the first five spec groups.

Buffalo Draft Wireless-N Nfiniti Notebook Adapter Retail. Connectivity technology: Wireless, Host interface: CardBus. Maximum data transfer rate: 300 Mbit/s

Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wireless
Host interface *
Interface that enables a host controller to communicate with a driver.
CardBus
Networking
Maximum data transfer rate *
The maximum speed with which data can be transmitted from one device to another.
300 Mbit/s
Design
Recommended usage *
What the product should be used for, and how it should be used (e.g. ambient temperature).
Notebook
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000, XP
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
51 g
Other features
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE802.11n, IEEE 802.11g, IEEE 802.11b
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
55 x 10 x 122 mm
Channel bandwidth
2.412 MHz
Wireless connection
Wireless is a term used to describe telecommunications in which electromagnetic waves (rather than some form of wire) carry the signal over part or all of the communication path.
Yes
Recommended operating temperature range (T-T)
3 - 55 °C
Customer service details