Buffalo logo

Buffalo 5.4 dBi Compact Indoor Directional Antenna network antenna 4.5 dBi

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32808
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
2-Year
Long product name Buffalo 5.4 dBi Compact Indoor Directional Antenna network antenna 4.5 dBi:

5.4 dBi Compact Indoor Directional Antenna

Buffalo 5.4 dBi Compact Indoor Directional Antenna network antenna 4.5 dBi:

The AirStation 5.4 dBi Compact Indoor Directional Antenna, model WLE-MYG supports 2.4 GHz 802.11g and 802.11b wireless devices to increase signal strength up to 2 times and boost wireless performance. An MC to RP-TNC connector adapter is included for use with other manufacturers’ wireless devices. Compact size offers the flexibility for laptop placement. Adjustable antenna face angle provides ease of installation and use. WLE-MYG is a perfect compact antenna solution for any wireless network environment.

Short summary description Buffalo 5.4 dBi Compact Indoor Directional Antenna network antenna 4.5 dBi:

Buffalo 5.4 dBi Compact Indoor Directional Antenna, 4.5 dBi, 36 mm, 81 mm, 116 mm, 770 g

Long summary description Buffalo 5.4 dBi Compact Indoor Directional Antenna network antenna 4.5 dBi:

Buffalo 5.4 dBi Compact Indoor Directional Antenna. Antenna gain level (max): 4.5 dBi. Width: 36 mm, Depth: 81 mm, Height: 116 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.