Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo High Gain Flat Directional antenna RP-SMA 4dBi network antenna

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High Gain Flat
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WLE-DA-3
Category
Device which creates a wireless network by sending out radio waves across a certain range.
network antennas
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4738
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 14 Dec 2017 18:12:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Buffalo High Gain Flat Directional antenna RP-SMA 4dBi network antenna :
The short editorial description of Buffalo High Gain Flat Directional antenna RP-SMA 4dBi network antenna

External Flat Antenna for AirStation, 4dBi.
More>>>

Buffalo High Gain Flat Directional antenna RP-SMA 4dBi network antenna:
The official marketing text of Buffalo High Gain Flat Directional antenna RP-SMA 4dBi network antenna as supplied by the manufacturer
Buffalo offers the External Flat Antenna for AirStation. This antenna connects to either the AirStation Access Point or WLI-PCM-L11 PCMCIA Card extending the range of your wireless network environment. It provides better quality communication using diversity antenna. Forward directionality improves the range double. This antenna also features adjustable face angle, and can be mounted on the wall.
Short summary description Buffalo High Gain Flat Directional antenna RP-SMA 4dBi network antenna:
This short summary of the Buffalo High Gain Flat Directional antenna RP-SMA 4dBi network antenna data-sheet is auto-generated and uses the product title and the first six key specs.
Buffalo High Gain Flat, 4 dBi, 4 dBi, 75 Ω, 75°, 75°, Directional antenna
Long summary description Buffalo High Gain Flat Directional antenna RP-SMA 4dBi network antenna :

Buffalo High Gain Flat. Antenna gain level (max): 4 dBi, Antenna gain (2.4 GHz): 4 dBi, Impedance: 75 Ω. Antenna type: Directional antenna, Antenna connector type: RP-SMA, Polarization: Circular polarization. Width: 100 mm, Depth: 100 mm, Height: 17 mm. Cables included: Coaxial

This is an auto-generated long summary of Buffalo High Gain Flat Directional antenna RP-SMA 4dBi network antenna based on the first three specs of the first five spec groups.
Performance
Antenna gain level (max) *
Antenna gain is the measurement of an antenna's ability to amplify the incoming microwave signals in a particular direction, compared with the sensitivity of an isotropic antenna in any direction, or a dipole antenna in the equatorial direction.
4 dBi
Frequency band *
A small section of the spectrum of radio communication frequencies, in which channels are usually used or set aside for the same purpose e.g.for a channel on FM radio; for mobile networks to communicate with mobile phones.
2.4
Antenna gain (2.4 GHz)
4 dBi
Impedance
The effective resistance of an electric circuit or component to alternating current, arising from the combined effects of ohmic resistance and reactance.
75 Ω
Horizontal beam width
75°
Vertical beam width
75°
Features
Antenna type *
Type of antenna, also known an aerial, e.g. external, internal.
Directional antenna
Antenna connector type *
The way in which the antenna is connected to the device e.g. coaxial.
RP-SMA
Polarization
Circular polarization
Features
Cable length
How long the cable is.
2.75 m
Mounting
Wall
Compatible products
Other products that can be used with this product.
AirStation Access Point, WLI-PCM-L11 PCMCIA
Colour of product
The colour e.g. red, blue, green, black, white.
Black, White
Weight & dimensions
Width
The measurement or extent of something from side to side.
100 mm
Depth
The distance from the front to the back of something.
100 mm
Height
The measurement of the product from head to foot or from base to top.
17 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
300 g
Packaging content
Cables included
Coaxial