location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo TeraStation TSWX20TLR1 2 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TeraStation TSWX20TLR1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TSWX20TLR1
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Buffalo TeraStation TSWX20TLR1 2 TB :
The long product name of Buffalo TeraStation TSWX20TLR1 2 TB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TeraStation Duo 2TB
More>>>
Buffalo TeraStation TSWX20TLR1 2 TB:
The official description of Buffalo TeraStation TSWX20TLR1 2 TB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Buffalo TeraStation Duo dual drive NAS device with RAID capability. With RAID 1 and Hot Swap functionality, if a drive does fail, the TeraStation Duo automatically powers down the faulty drive, enabling you to safely remove and replace without losing any data, or down time. The replication function allows the connection of a second TeraStation Duo via the USB or LAN port and replicates the data to improve reliability, fault tolerance or accessibility.

The perfect solution for the home office or small to medium business that needs large, easy-to-deploy, easy-to-manage, redundant network attached storage.

Short summary description Buffalo TeraStation TSWX20TLR1 2 TB:
This short summary of the Buffalo TeraStation TSWX20TLR1 2 TB data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo TeraStation TSWX20TLR1, 2 TB

Long summary description Buffalo TeraStation TSWX20TLR1 2 TB:
This is an auto-generated long summary of Buffalo TeraStation TSWX20TLR1 2 TB based on the first three specs of the first five spec groups.

Buffalo TeraStation TSWX20TLR1. Total installed storage capacity: 2 TB

Storage
Storage drive capacity *
1 TB
Storage drive interface *
Serial ATA II
RAID levels
0, 1
Total installed storage capacity *
2 TB
Number of storage drives installed *
2
Number of storage drives supported *
2
Network
Wi-Fi
Yes
Compliance industry standards
IEEE802.3ab, IEEE802.3u, IEEE802.3
Maximum data transfer rate
65 Mbit/s
Ports & interfaces
USB 2.0 ports quantity
2
Serial ports quantity
1
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
Design
Display type
LCD
Software
Bundled software
Windows Server 20003/2008, Windows 2000/XP/Vista, Windows MCE 2004/2005, Mac OS 10.3.9 +
Power
Power consumption (typical)
47 W
Weight & dimensions
Weight
4.5 kg
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Dimensions (WxDxH)
170 x 170 x 260 mm
Power requirements
220 - 240V 50/60Hz
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:32:10
Uk has collected 6 expert reviews for Buffalo TeraStation TSWX20TLR1 2 TB and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-07-30 16:32:10
With its two removable disk trays, the Buffalo TeraStation Duo 1TB looks like a shrunken, smaller version of its larger, more expensive, four-disk counterparts. A small front-mounted LCD display shows status information, such as the current IP address...
Bottom line A good NAS, but it's shockingly expensive for a 1TB model...
60%
kitguru.net
Updated:
2011-07-30 16:32:10
Kitguru reviewed the LinkStation Duo last month and it left our offices with a positive review, especially as the pricing was so competitive. Today we look at a more expensive model in their range – the Terastation Duo WXL.The Terastation Duo is apt...
Bottom line If you need a NAS system and have £300 in your pocket then this should be on your shortlist...
80%