Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo TeraStation TSWX10TLR1 Wi-Fi

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TeraStation TSWX10TLR1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TSWX10TLR1
Category
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3449
This statistic is based on the 87057 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85068 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Buffalo TeraStation TSWX10TLR1 Wi-Fi :
The short editorial description of Buffalo TeraStation TSWX10TLR1 Wi-Fi

TeraStation Duo 1TB
More>>>
Buffalo TeraStation TSWX10TLR1 Wi-Fi:
The official marketing text of Buffalo TeraStation TSWX10TLR1 Wi-Fi as supplied by the manufacturer

Buffalo TeraStation Duo dual drive NAS device with RAID capability. With RAID 1 and Hot Swap functionality, if a drive does fail, the TeraStation Duo automatically powers down the faulty drive, enabling you to safely remove and replace without losing any data, or down time. The replication function allows the connection of a second TeraStation Duo via the USB or LAN port and replicates the data to improve reliability, fault tolerance or accessibility.

The perfect solution for the home office or small to medium business that needs large, easy-to-deploy, easy-to-manage, redundant network attached storage.

Short summary description Buffalo TeraStation TSWX10TLR1 Wi-Fi:
This short summary of the Buffalo TeraStation TSWX10TLR1 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo TeraStation TSWX10TLR1, 1 TB, Serial ATA II, 500 GB, IEEE802.3ab, IEEE802.3u, IEEE802.3, 65 Mbit/s, LCD

Long summary description Buffalo TeraStation TSWX10TLR1 Wi-Fi:
This is an auto-generated long summary of Buffalo TeraStation TSWX10TLR1 Wi-Fi based on the first three specs of the first five spec groups.

Buffalo TeraStation TSWX10TLR1. Total installed storage capacity: 1 TB, Storage drive interface: Serial ATA II, Storage drive capacity: 500 GB. Compliance industry standards: IEEE802.3ab, IEEE802.3u, IEEE802.3, Maximum data transfer rate: 65 Mbit/s. Display type: LCD. Power consumption (typical): 47 W. Weight: 4.5 kg

Storage
Total installed storage capacity *
1 TB
Number of storage drives installed *
Amount of storage drives built into the device.
2
Number of storage drives supported *
How many storage drives can be fit into the product at once.
2
Storage drive interface *
Where the storage device links with other parts of the product, or an external device.
Serial ATA II
Storage drive capacity *
The amount of data that can be stored on the storage drive.
500 GB
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0,1
Network
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE802.3ab, IEEE802.3u, IEEE802.3
Maximum data transfer rate
The maximum speed with which data can be transmitted from one device to another.
65 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Ports & interfaces
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Design
Display type
Type of display (screen) e.g. LCD.
LCD
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
47 W
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.5 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Windows Server 20003/2008, Windows 2000/XP/Vista, Windows MCE 2004/2005, Mac OS 10.3.9 +
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
170 x 170 x 260 mm
Power requirements
220 - 240V 50/60Hz
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:32:07
Uk has collected 6 expert reviews for Buffalo TeraStation TSWX10TLR1 Wi-Fi and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:32:07
Nl heeft 6 proffesionele recensies verzameld voor Buffalo TeraStation TSWX10TLR1 Wi-Fi. Het gemiddelde van deze proffesionele recensies is 77 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:32:07
Fr a recueilli 6 avis d’experts pour Buffalo TeraStation TSWX10TLR1 Wifi et la note moyenne est de 77 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:32:07
De hat 6 Expertenmeinungen über Buffalo TeraStation TSWX10TLR1 WLAN eingeholt. Das duchschnittliche Epertenrating ist 77 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:32:07
Testseek ha raccolto 6 recensioni da parte di esperti per Buffalo TeraStation TSWX10TLR1 Wi-Fi e la valutazione media da parte degli esperti è di 77 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:32:07
Es ha coleccionado 6 opiniones de expertos para Buffalo TeraStation TSWX10TLR1 Wifi y la calificación media es 77 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:32:07
Dk har samlet 6 ekspertanmeldelser for Buffalo TeraStation TSWX10TLR1 Wi-Fi og den gennemsnitlige ekspertbedømmelse er 77 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:32:07
Se har samlat in 6 experttester för Buffalo TeraStation TSWX10TLR1 Wi-Fi och det genomsnittliga betyget är 77 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
77%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-07-30 16:32:07
With its two removable disk trays, the Buffalo TeraStation Duo 1TB looks like a shrunken, smaller version of its larger, more expensive, four-disk counterparts. A small front-mounted LCD display shows status information, such as the current IP address...
Bottom line A good NAS, but it's shockingly expensive for a 1TB model...
60%
kitguru.net
Updated:
2011-07-30 16:32:07
Kitguru reviewed the LinkStation Duo last month and it left our offices with a positive review, especially as the pricing was so competitive. Today we look at a more expensive model in their range – the Terastation Duo WXL.The Terastation Duo is apt...
Bottom line If you need a NAS system and have £300 in your pocket then this should be on your shortlist...
80%
computertotaal.nl
Updated:
2015-01-11 02:43:37
De NAS heeft zich de laatste jaren opgewerkt van een eenvoudig apparaat voor het centraal opslaan van gegevens tot een centrale positie in het (thuis)netwerk. De moderne NAS kan films en muziek downloaden, streamt ze vervolgens naar een mediaspeler en kan...
100%
clubic.com
Updated:
2011-12-24 01:55:40
S'il n'est pas le plus en vue chez les revendeurs, Buffalo est un constructeur qui compte dans le monde du stockage réseau. Il faut dire que le Japonais fait figure d'ancien avec sa fondation en 1975 et qu'elle a connu l'essentiel des nouveautés du sec...
Good Une construction solide, Ventilation discrète / efficace, Un bon rapport qualité / prix...
Bad Une interface un peu austère, Quelques fonctionnalités manquantes, Design un peu austère...
73%
clubic.com
Updated:
2016-01-24 09:13:55
À chaque nouvelle année, Synology propose un rafraichissement partiel de ses gammes de NAS afin de tenir à jour ses petites machines. En toute fin d'année dernière, nous nous étions ainsi préoccupés du haut de gamme du constructeur taïwanais avec les DS41...
70%
ereviews.dk
Updated:
2011-07-30 16:32:07
Vi har modtaget endnu en NAS fra Buffalo, og denne gang skal vi kigge på Buffalo TeraStation Duo 1.0TB der hører til i den mere professionelle del af Buffalo’s sortiment af NAS løsninger.Buffalo TeraStation Duo, som serien hedder, består af 3 udgaver...
Bottom line I min verden er Buffalo TeraStation Duo 1.0TB meget tæt på den perfekte NAS løsning, hvis man lige ser bort fra prisen er ligger omkring 3000,- for udgaven med 1TB kapacitet. Det er altså lige i overkanten, når andre NAS løsninger med tilsvarende kapac...
80%
Show all
Customer service details