location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo TeraStation TS5410RN NAS Rack (1U) Annapurna Labs AL314 4 GB DDR3 16 TB HDD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TeraStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS5410RN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS5410RN1604
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4981254037867 show
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31038
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 22:42:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Buffalo TeraStation TS5410RN NAS Rack (1U) Annapurna Labs AL314 4 GB DDR3 16 TB HDD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business NAS Rack (1U) Black
  • - Total installed storage capacity: 16 TB Number of storage drives supported: 4 HDD
  • - Annapurna Labs AL314 1.7 GHz
  • - 4 DDR3
  • - Ethernet LAN 10000 iSCSI support
  • - Cooling type: Active
  • - Backup features: Cloud, USB drive
More>>>
Short summary description Buffalo TeraStation TS5410RN NAS Rack (1U) Annapurna Labs AL314 4 GB DDR3 16 TB HDD Black:
This short summary of the Buffalo TeraStation TS5410RN NAS Rack (1U) Annapurna Labs AL314 4 GB DDR3 16 TB HDD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo TeraStation TS5410RN, NAS, Rack (1U), Annapurna Labs, AL314, 4 GB, DDR3

Long summary description Buffalo TeraStation TS5410RN NAS Rack (1U) Annapurna Labs AL314 4 GB DDR3 16 TB HDD Black:
This is an auto-generated long summary of Buffalo TeraStation TS5410RN NAS Rack (1U) Annapurna Labs AL314 4 GB DDR3 16 TB HDD Black based on the first three specs of the first five spec groups.

Buffalo TeraStation TS5410RN. Type: NAS. Chassis type: Rack (1U). Device class: Small & Medium Business. Processor family: Annapurna Labs, Processor model: AL314, Processor frequency: 1.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3. Total installed storage capacity: 16 TB, Installed storage drive type: HDD

Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:35:41
Uk has collected 2 expert reviews for Buffalo TeraStation TS5410RN NAS Rack (1U) Annapurna Labs AL314 4 GB DDR3 16 TB HDD Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
itpro.co.uk
Updated:
2019-12-01 14:35:40
Buffalo's TeraStation 5400R certainly scores when it comes to value for money: despite our review model costing less than £900, it includes 12TB of raw storage. Business-class features aren't as advanced as the competition, but they do include support for...
Good Good value, Quick installation, Bundled backup software...
Bad Surveillance software wouldn't run on Windows 10, Disappointing speed, No diskless option...
Bottom line The TeraStation 5400R doesn't come close to Qnap or Synology for business features and performance but it is good value. SMBs looking for a big chunk of cheap network storage for simple file sharing and backup will find the TeraStation 5400R a worthy c...
60%
tweaktown.com
Updated:
2019-12-01 14:35:40
Windows Storage Server 2012 has gained a lot of traction in the SMB NAS market over the last year. Regardless of how easy the Taiwanese NAS makers build a Linux interface, it's difficult for some system administrators to turn away from Windows. I can't sa...
Bottom line After connecting the server to our test network and logging in for the initial setup, we were worried. The Windows operating system is slow to respond to commands. This is apparent when connected directly with a keyboard and monitor as well as when using...
90%
Country Distributor
United States 1 distributor(s)