location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo TeraStation TS5410DN NAS Desktop Annapurna Labs Alpine AL-314 4 GB DDR3 24 TB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TeraStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS5410DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS5410DN2404
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0747464132075 show
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:19:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (30.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Buffalo TeraStation TS5410DN NAS Desktop Annapurna Labs Alpine AL-314 4 GB DDR3 24 TB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large Enterprise Business NAS Desktop Black
  • - Total installed storage capacity: 24 TB Number of storage drives supported: 4
  • - Annapurna Labs Alpine AL-314 1.7 GHz
  • - 4 DDR3
  • - Ethernet LAN 10000 iSCSI support
  • - Cooling type: Active LCD
Long product name Buffalo TeraStation TS5410DN NAS Desktop Annapurna Labs Alpine AL-314 4 GB DDR3 24 TB Black :
The long product name of Buffalo TeraStation TS5410DN NAS Desktop Annapurna Labs Alpine AL-314 4 GB DDR3 24 TB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TS5410DN
More>>>
Buffalo TeraStation TS5410DN NAS Desktop Annapurna Labs Alpine AL-314 4 GB DDR3 24 TB Black:
The official description of Buffalo TeraStation TS5410DN NAS Desktop Annapurna Labs Alpine AL-314 4 GB DDR3 24 TB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High Performance Scalable Storage solution - Hard Drives Included

TeraStation 5010 Desktop is a high performing Network Attached Storage solution with NAS-grade hard drives included; ideal for Large business files, graphics, video (Auto CAD, etc.), cloud integration, iSCSI virtualization target(VMware Certified).

Users can easily share and safeguard data with reliability and RAID data protection, while the powerful quad-core Annapurna processor provides high performance operation. For professionals looking to speed up their transfer rates, this device comes with a native 10GbE port and brings you faster than ever experience.

Short summary description Buffalo TeraStation TS5410DN NAS Desktop Annapurna Labs Alpine AL-314 4 GB DDR3 24 TB Black:
This short summary of the Buffalo TeraStation TS5410DN NAS Desktop Annapurna Labs Alpine AL-314 4 GB DDR3 24 TB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo TeraStation TS5410DN, NAS, Desktop, Annapurna Labs, Alpine AL-314, 4 GB, DDR3

Long summary description Buffalo TeraStation TS5410DN NAS Desktop Annapurna Labs Alpine AL-314 4 GB DDR3 24 TB Black:
This is an auto-generated long summary of Buffalo TeraStation TS5410DN NAS Desktop Annapurna Labs Alpine AL-314 4 GB DDR3 24 TB Black based on the first three specs of the first five spec groups.

Buffalo TeraStation TS5410DN. Type: NAS. Chassis type: Desktop. Device class: Large Enterprise Business. Processor family: Annapurna Labs, Processor model: Alpine AL-314, Processor frequency: 1.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3. Total installed storage capacity: 24 TB

Storage
Storage drive capacity *
6 TB
Storage drive interface *
Serial ATA III
RAID support *
Yes
RAID levels
0, 1, 5, 6, JBOD
Storage drives installed *
Yes
Total installed storage capacity *
24 TB
Number of storage drives installed *
4
Number of storage drives supported *
4
Processor
Processor family *
Annapurna Labs
Processor model *
Alpine AL-314
Processor frequency *
1.7 GHz
Processor cores
4
Memory
Internal memory *
4 GB
Internal memory type
DDR3
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000, 10000 Mbit/s
Ethernet LAN data rate supported (max)
10000 Mbit/s
Copper ethernet cabling technology
10BASE-T, 10GBASE-T, 100BASE-TX
Wi-Fi
No
iSCSI support
Yes
Ports & interfaces
USB port *
Yes
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Ethernet LAN (RJ-45) ports *
2
Design
Chassis type *
Desktop
Cooling type *
Active
Product colour
Black
Housing material
Metal
Number of fans
1 fan(s)
Drive bay locking
Yes
Design
LED indicators
Yes
Built-in display
Yes
Display type
LCD
Performance
Type *
NAS
Device class *
Large Enterprise Business
Backup function *
Yes
Security algorithms
SNMP
Access Control List (ACL)
Yes
On/off switch
Yes
Software
Bundled software
NASNavigator2, NovaBACKUP Buffalo Edition
Windows operating systems supported
Windows 10, Windows 7, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016
Power
Power supply location
Built-in
Power consumption (typical)
56 W
Power consumption (max)
85 W
Power consumption (sleep)
45 W
AC input voltage
100 - 240 V
AC input frequency
50 / 60 Hz
Weight & dimensions
Width *
169.9 mm
Depth *
230.1 mm
Height *
214.9 mm
Weight
7 kg
Package width
309.1 mm
Package depth
357.1 mm
Package height
363 mm
Package weight
8.9 kg
Packaging content
Cables included
AC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 85%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:39:26
Uk has collected 2 expert reviews for Buffalo TeraStation TS5410DN NAS Desktop Annapurna Labs Alpine AL-314 4 GB DDR3 24 TB Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
tweaktown.com
Updated:
2019-12-01 14:39:26
Over the years, vendors like Buffalo have produced turn-key solutions that fill gaps in the market that would otherwise be filled with more expensive server infrastructure. Offering a lower TCO, the TeraStation lineup is fit for small and medium business...
Bottom line It has been awhile since I last had a Buffalo NAS appliance in the lab. In fact, we last tested the TeraStation 5200 Windows Storage Server in October 2015. Since then, Buffalo has updated its lineup to include a more modern and aesthetically pleasing cha...
90%
Country Distributor
United States 1 distributor(s)