location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo TeraStation 5010 NAS Desktop Annapurna Labs AL314 4 GB DDR3 8 TB HDD Linux Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TeraStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS5410DN0804
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4981254037690 show
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jan 2019 07:43:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Buffalo TeraStation 5010 NAS Desktop Annapurna Labs AL314 4 GB DDR3 8 TB HDD Linux Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & Home Office NAS Desktop Black
  • - Linux
  • - Total installed storage capacity: 8 TB Number of storage drives supported: 4 HDD Serial ATA III
  • - Annapurna Labs AL314 1.7 GHz
  • - 4 DDR3
  • - Ethernet LAN 10000
  • - Cooling type: Active
Warranty: 3 years
Long product name Buffalo TeraStation 5010 NAS Desktop Annapurna Labs AL314 4 GB DDR3 8 TB HDD Linux Black :
The long product name of Buffalo TeraStation 5010 NAS Desktop Annapurna Labs AL314 4 GB DDR3 8 TB HDD Linux Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TeraStation 5010, 4x 2TB, 1.7GHz Annapurna Labs Alpine AL314, 4GB DDR3 ECC, 1x 10Gbps, 2x 1Gbps, USB 3.0, RAID
More>>>
Buffalo TeraStation 5010 NAS Desktop Annapurna Labs AL314 4 GB DDR3 8 TB HDD Linux Black:
The official description of Buffalo TeraStation 5010 NAS Desktop Annapurna Labs AL314 4 GB DDR3 8 TB HDD Linux Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Buffalo’s TeraStation 5410DN is a high performance 4-bay network storage solution ideal for businesses and demanding users requiring a reliable RAID-based network storage solution for business critical applications. Increased speed and reliability is achieved with a 10GbE connection and hard drives built for always-on NAS devices. With the powerful Annapurna Labs® Alpine AL314 1.7Ghz Quad-Core processor, TeraStation 5410DN provides exceptional performance during file transfers and everyday NAS functions.

Powered by Annapurna Labs Quad Core

TeraStation™ 5410 is equipped with the powerful Annapurna Labs® Alpine AL314 Quad-Core Processor and will impress users with both faster transfer of large files and faster file access from multiple computers. Its top-of-class performance is perfect for demanding small, medium, and growing businesses.

Hot Swap function for added data security

With RAID 1 or RAID 5 (full redundancy) even if a drive fails, the TeraStation™ 5410 will automatically power down the faulty drive to allow its safe removal and replacement without causing any data loss or down time.

Business class features

The Buffalo TeraStation™ 5410 offers business class features such as, Hot Swap drives, disk quota, share level replication, failover, support for ISCSI target and 4GB of fast DDR3 ECC memory is installed.

Cloud-ready!

Buffalo's TeraStation 5010 series comes with B-Sync enabling users to seamlessly manage files and backups between your TeraStation and Dropbox. Buffalo NAS also work with Amazon S3 Cloud services.

VIP service included

3 years warranty, 24h HDD exchange

If ever you need to replace a hard disk drive (HDD), prepayment is no longer necessary and if the order is placed before 12 pm and in stock, shipment is dispatched the same day with a 24-hour delivery. 3 years with every TeraStation and LinkStation NVR. Valid within EU.

Intuitive Web Management GUI

Including Quick startup page for easy setup!

Short summary description Buffalo TeraStation 5010 NAS Desktop Annapurna Labs AL314 4 GB DDR3 8 TB HDD Linux Black:
This short summary of the Buffalo TeraStation 5010 NAS Desktop Annapurna Labs AL314 4 GB DDR3 8 TB HDD Linux Black data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo TeraStation 5010, NAS, Desktop, Annapurna Labs, AL314, 4 GB, DDR3

Long summary description Buffalo TeraStation 5010 NAS Desktop Annapurna Labs AL314 4 GB DDR3 8 TB HDD Linux Black:
This is an auto-generated long summary of Buffalo TeraStation 5010 NAS Desktop Annapurna Labs AL314 4 GB DDR3 8 TB HDD Linux Black based on the first three specs of the first five spec groups.

Buffalo TeraStation 5010. Type: NAS. Chassis type: Desktop. Device class: Home & Home Office. Processor family: Annapurna Labs, Processor model: AL314, Processor frequency: 1.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3. Total installed storage capacity: 8 TB, Installed storage drive type: HDD. Operating system installed: Linux

Storage
Storage drive capacity *
2 TB
Storage drive interface *
Serial ATA III
Supported storage drive interfaces
Serial ATA III
RAID levels
0, 1, 5, 6, 10, JBOD
Storage drives installed *
Yes
Total installed storage capacity *
8 TB
Number of storage drives installed *
4
Number of storage drives supported *
4
Installed storage drive type *
HDD
Supported storage drive types *
HDD
Processor
Processor family *
Annapurna Labs
Processor model *
AL314
Processor frequency *
1.7 GHz
Processor cores
4
Memory
Internal memory *
4 GB
Internal memory type
DDR3
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
1000, 10000 Mbit/s
Ethernet LAN data rate supported (max)
10000 Mbit/s
Copper ethernet cabling technology
10GBASE-T
Wi-Fi
No
Supported network protocols
TCP/IP
Data link protocols
CIFS/SMB, AFP, NFS, FTP, SFTP, SNMP
Ports & interfaces
USB port *
Yes
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Ethernet LAN (RJ-45) ports *
3
Design
Chassis type *
Desktop
Cooling type *
Active
Product colour
Black
LED indicators
Yes
Performance
Type *
NAS
Device class *
Home & Home Office
Backup function *
Yes
Software
Operating system installed *
Linux
Bundled software
NASNavigator2, NovaBACKUP Buffalo
Mac compatibility
Yes
Power
Power supply location
Built-in
Number of power supply units
1
Power consumption (typical)
56 W
Power consumption (max)
85 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width *
170 mm
Depth *
230 mm
Height *
215 mm
Packaging content
Cables included
AC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 85%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:39:22
Uk has collected 2 expert reviews for Buffalo TeraStation 5010 NAS Desktop Annapurna Labs AL314 4 GB DDR3 8 TB HDD Linux Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
tweaktown.com
Updated:
2019-12-01 14:39:22
Over the years, vendors like Buffalo have produced turn-key solutions that fill gaps in the market that would otherwise be filled with more expensive server infrastructure. Offering a lower TCO, the TeraStation lineup is fit for small and medium business...
Bottom line It has been awhile since I last had a Buffalo NAS appliance in the lab. In fact, we last tested the TeraStation 5200 Windows Storage Server in October 2015. Since then, Buffalo has updated its lineup to include a more modern and aesthetically pleasing cha...
90%
Country Distributor
United States 1 distributor(s)