location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo TeraStation 5210DN NAS Desktop Annapurna Labs Alpine AL-314 4 GB DDR3 8 TB HDD Linux Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TeraStation 5210DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS5210DN0802
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4981254037607 show
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:54:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Buffalo TS5210DN0802 user manual (10.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 3 years
Long product name Buffalo TeraStation 5210DN NAS Desktop Annapurna Labs Alpine AL-314 4 GB DDR3 8 TB HDD Linux Black :
The long product name of Buffalo TeraStation 5210DN NAS Desktop Annapurna Labs Alpine AL-314 4 GB DDR3 8 TB HDD Linux Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.7GHz Annapurna Labs Quad Core, 4GB DDR3 ECC, 2 x 4TB SATA HDD, RAID, 1 x 10GbE LAN, 2 x 1GbE LAN, iSCSI, FTP/SFTP, Linux
More>>>
Buffalo TeraStation 5210DN NAS Desktop Annapurna Labs Alpine AL-314 4 GB DDR3 8 TB HDD Linux Black:
The official description of Buffalo TeraStation 5210DN NAS Desktop Annapurna Labs Alpine AL-314 4 GB DDR3 8 TB HDD Linux Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High performance, reliable storage
With buit-in 10Gigabit Ethernet port

Buffalo’s TeraStation 5210DN series is a high performance 2-bay network storage solution ideal for businesses and demanding users requiring a reliable RAID-based network storage solution for business critical applications. Increased speed and reliability is achieved with a 10GbE connection and hard drives built for always-on NAS devices. With the powerful Annapurna Labs® Alpine AL314 1.7Ghz Quad-Core processor, TeraStation 5210DN provides exceptional performance during file transfers and everyday NAS functions.

Rsync Feature

Users can back up the TeraStation to their existing rsync-compatible non-Buffalo device. This feature also allows backup for existing rsync-compatible non-Buffalo NAS devices to the TeraStation NAS.

Powered by Annapurna Labs Quad Core

TeraStation™ 5210 is equipped with the powerful Annapurna Labs® Alpine AL314 Quad-Core Processor and will impress users with both faster transfer of large files and faster file access from multiple computers. Its top-of-class performance is perfect for demanding small, medium, and growing businesses.

Hot Swap function for added data security

With Hot Swap functionality, even if a drive fails, the TeraStation™ 5210 will automatically power down the faulty drive to allow its safe removal and replacement without interrupting work or causing any data loss.

Business class features

The Buffalo TeraStation™ 5210 offers business class features such as, Hot Swap drives, disk quota, share level replication, failover, support for ISCSI target and 4B of fast DDR3 ECC memory is installed.

Cloud-ready!

Buffalo's TeraStation 5010 series comes with B-Sync enabling users to seamlessly manage files and backups between your TeraStation and Dropbox. Buffalo NAS also work with Amazon S3 Cloud services.

Short summary description Buffalo TeraStation 5210DN NAS Desktop Annapurna Labs Alpine AL-314 4 GB DDR3 8 TB HDD Linux Black:
This short summary of the Buffalo TeraStation 5210DN NAS Desktop Annapurna Labs Alpine AL-314 4 GB DDR3 8 TB HDD Linux Black data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo TeraStation 5210DN, NAS, Desktop, Annapurna Labs, Alpine AL-314, 4 GB, DDR3

Long summary description Buffalo TeraStation 5210DN NAS Desktop Annapurna Labs Alpine AL-314 4 GB DDR3 8 TB HDD Linux Black:
This is an auto-generated long summary of Buffalo TeraStation 5210DN NAS Desktop Annapurna Labs Alpine AL-314 4 GB DDR3 8 TB HDD Linux Black based on the first three specs of the first five spec groups.

Buffalo TeraStation 5210DN. Type: NAS. Chassis type: Desktop. Device class: Home & Home Office. Processor family: Annapurna Labs, Processor model: Alpine AL-314, Processor frequency: 1.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3. Total installed storage capacity: 8 TB, Installed storage drive type: HDD. Operating system installed: Linux

Storage
Storage drive capacity *
4 TB
Storage drive interface *
Serial ATA III
Storage drive size
2.5"
RAID support *
Yes
RAID levels
0, 1, JBOD
Hot-swap drive bays
Yes
Storage drives installed *
Yes
Total installed storage capacity *
8 TB
Number of storage drives installed *
2
Number of storage drives supported *
2
Installed storage drive type *
HDD
Supported storage drive types *
HDD
Processor
Processor family *
Annapurna Labs
Processor model *
Alpine AL-314
Processor frequency *
1.7 GHz
Processor cores
4
Memory
Internal memory *
4 GB
Internal memory type
DDR3
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000, 10000 Mbit/s
Ethernet LAN data rate supported (max)
10000 Mbit/s
Wi-Fi
No
iSCSI support
Yes
Supported network protocols
TCP/IP, CIFS/SMB, AFP, FTP, SFTP, NFS, SNMP
Ports & interfaces
USB port *
Yes
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Ethernet LAN (RJ-45) ports *
3
Design
Chassis type *
Desktop
Design
Cooling type *
Active
Product colour
Black
LED indicators
Fault, LAN, Power
Built-in display
Yes
Performance
Type *
NAS
Device class *
Home & Home Office
Backup function *
Yes
Backup features
Cloud
Management protocols
FTP/SFTP
Web-based management
Yes
Security algorithms
256-bit AES
Software
Operating system installed *
Linux
Bundled software
NASNavigator2, NovaBACKUP Buffalo
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.9 Mavericks
Power
Power supply location
Built-in
Number of power supply units
1
Power consumption (typical)
45 W
Power consumption (max)
85 W
Power consumption (sleep)
8 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width *
170 mm
Depth *
230 mm
Height *
170 mm
Weight
4.8 kg
Packaging content
Cables included
LAN (RJ-45)
Quick start guide
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 85%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:39:42
Uk has collected 3 expert reviews for Buffalo TeraStation 5210DN NAS Desktop Annapurna Labs Alpine AL-314 4 GB DDR3 8 TB HDD Linux Black and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
expertreviews.co.uk
Updated:
2019-12-01 14:39:42
It’s not the easiest NAS to set up and configure. Forget automatic discovery – you have to browse to a device-specific URL and download Buffalo’s NAS Navigator utility. You use this to discover your NAS and configure basic settings or map network shares...
Good Very fast, Perfect for simple business storage...
Bad Tricky to set up, No apps...
Bottom line A great NAS for business storage and backup, but it’s limited elsewhere...
60%
itpro.co.uk
Updated:
2019-12-01 14:39:42
Sign up for our daily newsletterMake no mistake: this NAS means business. Relatively compact but impressively heavy, the 5210DN looks purpose-built for the corporate data centre, with the two drive bays concealed beneath a locking panel complete with to...
Good Incredibly fast, VMwarecertified, 10Gb Ethernet as standard...
Bad Complicated setup, Lacking in features...
Bottom line The Buffalo TeraStation 5210DN isn't a versatile, do-it-all NAS, but as a plug-in business storage solution it makes a certain sense, thanks to a generous warranty, outstanding speeds and no-nonsense business sharing features...
60%
gadgetspeak.com
Updated:
2019-12-01 14:39:42
The Buffalo TeraStation TS5210 is a small NAS unit measuring 17x16x29cm, the last figure the depth is with cables inserted and weighs only 4.359kilos.To set it up you need to download ‘NAS Navigator' software from a link given in the Quick Start Guide. Co...
80%
Country Distributor
United States 1 distributor(s)