location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo TeraStation 4800D NAS Mini Tower Intel Atom® D2700 2 GB DDR3 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TeraStation 4800D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS4800D-EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4981254016169
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:05:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Buffalo TeraStation 4800D NAS Mini Tower Intel Atom® D2700 2 GB DDR3 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business NAS Mini Tower Black
  • - Number of storage drives supported: 8 HDD
  • - Intel Atom® D2700 2.13 GHz
  • - 2 DDR3
  • - Ethernet LAN iSCSI support
  • - Cooling type: Active
Warranty: 3 Years
Long product name Buffalo TeraStation 4800D NAS Mini Tower Intel Atom® D2700 2 GB DDR3 Black :
The long product name of Buffalo TeraStation 4800D NAS Mini Tower Intel Atom® D2700 2 GB DDR3 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TeraStation 4800D 8-bay, Intel Atom D2700 Dual-Core, 2GB DDR3, 8 x Hot Swap SATA II
More>>>
Buffalo TeraStation 4800D NAS Mini Tower Intel Atom® D2700 2 GB DDR3 Black:
The official description of Buffalo TeraStation 4800D NAS Mini Tower Intel Atom® D2700 2 GB DDR3 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Buffalo’s new TeraStation™ enclosure (TS4800D-EU) joins Buffalo’s TeraStation™ family with customisable Network Attached Storage with greater flexibility – users can start by installing one drive and add up to seven additional drives as storage and back-up requirements grow.

TeraStation™ 4800 is equipped with the powerful Intel® Atom™ D2700 Dual-Core Processor and will impress users with both faster transfer of large files and faster file access from multiple computers. Its top-of-class performance is perfect for demanding small, medium, and growing businesses.

When populated with two or more drives the TeraStation™ 4800 protects your data with RAID and hot swap functionality allows users to change disks without downtime. Another added bonus: the new TeraStation™ enclosure also comes with 10 free NovaStor NovaBACKUP® licenses.

The TS4800 also provides important features to support your business such as Active Directory support, IP camera recording, iSCSI target, a faster and easy-to use interface, and 2GB of fast DDR3 memory installed. All of this, together with two Gigabit Ethernet ports, two super speed USB 3.0 ports and two high speed USB 2.0 ports, gives users a fast, versatile, and feature-rich NAS enclosure. Buffalo’s TS4800D-EU enclosure is compatible with 1, 2, 3, and 4TB drives (sold separately).

Short summary description Buffalo TeraStation 4800D NAS Mini Tower Intel Atom® D2700 2 GB DDR3 Black:
This short summary of the Buffalo TeraStation 4800D NAS Mini Tower Intel Atom® D2700 2 GB DDR3 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo TeraStation 4800D, NAS, Mini Tower, Intel Atom®, D2700, 2 GB, DDR3

Long summary description Buffalo TeraStation 4800D NAS Mini Tower Intel Atom® D2700 2 GB DDR3 Black:
This is an auto-generated long summary of Buffalo TeraStation 4800D NAS Mini Tower Intel Atom® D2700 2 GB DDR3 Black based on the first three specs of the first five spec groups.

Buffalo TeraStation 4800D. Type: NAS. Chassis type: Mini Tower. Device class: Small & Medium Business. Processor family: Intel Atom®, Processor model: D2700, Processor frequency: 2.13 GHz. Internal memory: 2 GB, Internal memory type: DDR3

Storage
Storage drive interface *
Serial ATA II
Maximum supported storage capacity
32 TB
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, 50, 51, 60, 61, JBOD
Hot-swap drive bays
Yes
Storage drives installed *
No
Number of storage drives supported *
8
Installed storage drive type *
No
Supported storage drive types *
HDD
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
D2700
Processor frequency *
2.13 GHz
Processor cores
2
Processor threads
4
Processor cache
1 MB
L2 cache
1 MB
Bus type
DMI
ECC supported by processor
No
Physical Address Extension (PAE)
36 bit
Processor cache type
L2
Processor code
SR0D9
Processor codename
Cedarview
Processor lithography
32 nm
Processor operating modes
64-bit
Processor package size
22 X 22 mm
Processor socket
BGA 559
Stepping
B2
System bus rate
2.5 GT/s
Tjunction
100 °C
Thermal Design Power (TDP)
10 W
Maximum internal memory supported by processor
4 GB
Memory bandwidth supported by processor (max)
6.4 GB/s
Memory
Internal memory *
2 GB
Internal memory type
DDR3
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
No
DHCP server
No
iSCSI support
Yes
Supported network protocols
TCP/IP
Ports & interfaces
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
Serial ports quantity
1
Ethernet LAN (RJ-45) ports *
2
Graphics
On-board graphics card base frequency
640 MHz
Graphics
Number of displays supported (on-board graphics)
2
Design
Chassis type *
Mini Tower
Cooling type *
Active
Product colour
Black
Built-in display
Yes
Performance
Type *
NAS
Device class *
Small & Medium Business
Backup function *
Yes
Web-based management
Yes
Powerful backup NovaBACKUP Professional
Yes
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Power
Power supply location
Built-in
Power consumption (typical)
110 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width *
170 mm
Depth *
216 mm
Height *
231 mm
Weight
6.9 kg
Processor special features
Embedded options available
No
Enhanced Intel SpeedStep Technology
No
Execute Disable Bit
Yes
Intel 64
Yes
Intel Demand Based Switching
No
Intel Dual Display Capable Technology
Yes
Intel ME Firmware Version
No
Intel Virtualization Technology (VT-x)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Maximum number of PCI Express lanes
4
Physical Address Extension (PAE)
Yes
Memory channels supported by processor
Single
Memory types supported by processor
DDR3-SDRAM
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Other features
Processor ARK ID
59683
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)