Buffalo TeraStation 4800D, NAS, Mini Tower, Intel Atom®, D2700, 2 GB, DDR3
Buffalo TeraStation 4800D. Type: NAS. Chassis type: Mini Tower. Device class: Small & Medium Business. Processor family: Intel Atom®, Processor model: D2700, Processor frequency: 2.13 GHz. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 16 TB, Installed storage drive type: HDD