location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo TeraStation 4200D + WD10EFRX NAS Mini Tower Intel Atom® D2550 2 GB DDR3 1 TB HDD Linux Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TeraStation 4200D + WD10EFRX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS4200D-EU + WD10EFRX
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Buffalo TeraStation 4200D + WD10EFRX NAS Mini Tower Intel Atom® D2550 2 GB DDR3 1 TB HDD Linux Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business NAS Mini Tower Black
  • - Linux
  • - Total installed storage capacity: 1 TB Number of storage drives supported: 2 HDD
  • - Intel Atom® D2550 1.86 GHz
  • - 2 DDR3
  • - Ethernet LAN iSCSI support Wake-on-LAN ready
  • - Cooling type: Active
Warranty: 3 Years
Long product name Buffalo TeraStation 4200D + WD10EFRX NAS Mini Tower Intel Atom® D2550 2 GB DDR3 1 TB HDD Linux Black :
The long product name of Buffalo TeraStation 4200D + WD10EFRX NAS Mini Tower Intel Atom® D2550 2 GB DDR3 1 TB HDD Linux Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TeraStation 4200D 2-bay, 1.86GHz Intel Atom D2550 Dual-Core, 2GB DDR3, 2 x Hot Swap SATA II, 2 x Gigabit LAN, 2 x USB 2.0, 2 x USB 3.0, RAID, iSCSI, Linux + 1TB 3.5" Western Digital RED (WD10EFRX)
More>>>
Buffalo TeraStation 4200D + WD10EFRX NAS Mini Tower Intel Atom® D2550 2 GB DDR3 1 TB HDD Linux Black:
The official description of Buffalo TeraStation 4200D + WD10EFRX NAS Mini Tower Intel Atom® D2550 2 GB DDR3 1 TB HDD Linux Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Network Attached Storage

Buffalo’s new TeraStation™ enclosure (TS4200D-EU) offers a customisable Network Attached Storage solution with great flexibility – users can start by installing one drive and add another drive as storage and back-up requirements grow. Compatible with 1, 2, 3, and 4TB drives (sold separately).

TeraStation™ 4200 is equipped with the powerful Intel® Atom™ D2550 Dual-Core Processor.

Intel® Atom™ D2550 Dual-Core Processor

TeraStation™ 4200 is equipped with the powerful Intel® Atom™ D2550 Dual-CoreProcessor and will impress users with both faster transfer of large files and faster file access from multiple computers. Its top-of-class performance is perfect for demanding small, medium, and growing businesses.

Data backup with replication

The backup replication function allows data replication connected via a LAN port, enabling it to become a spare drive. We recommend to use a second TeraStation™ 4200 unit. Having the mirrored unit as a spare drive improves reliability, fault tolerance, and accessibility, and quickens recovery from any hard drive failure.

Hot Swap function for added data security

With RAID 1 (full redundancy) and Hot Swap functionality enabled, even if a drive fails, the TeraStation™ 4200 will automatically power down the faulty drive to allow its safe removal and replacement without causing any data loss or down time.

Ultra high-speed data transfer with SuperSpeed USB 3.0

The TeraStation™ 4200 supports SuperSpeed USB 3.0 connectivity which dramatically increases data transfer rates up to 5 Gbps.

Backup

TeraStation™ 4200 is bundled with 10 licenses of NovaBACKUP® Business Essentials, providing a complete, all-in-one data protection solution for small and medium businesses serious about protecting digital assets. Back up PCs, storage servers, Exchange servers and SQL databases.

Remote Web Access

Remotely access the TeraStation™ 4200 from anywhere, either via a Desktop, smartphone, tablet or over the Internet with Buffalo's unique Web Access technology.

Easily open TeraStation™ files from a remote site or with WebAccess Apps available for:
- iOS 4.3 and higher
- Android 2.3 and higher
- Windows Mobile 7.5 , 7.8, 8
- Windows Tablet and Desktop/Laptop with Windows 8

Buffalo Surveillance Server

Record IP camera stream directly on TeraStation™. Centrally manage, controle and search your records, get live views and choose camera settings from a single pc.

Supports any RTSP IP camera.

All new web management GUI

Including Quick startup page for easy setup!

Short summary description Buffalo TeraStation 4200D + WD10EFRX NAS Mini Tower Intel Atom® D2550 2 GB DDR3 1 TB HDD Linux Black:
This short summary of the Buffalo TeraStation 4200D + WD10EFRX NAS Mini Tower Intel Atom® D2550 2 GB DDR3 1 TB HDD Linux Black data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo TeraStation 4200D + WD10EFRX, NAS, Mini Tower, Intel Atom®, D2550, 2 GB, DDR3

Long summary description Buffalo TeraStation 4200D + WD10EFRX NAS Mini Tower Intel Atom® D2550 2 GB DDR3 1 TB HDD Linux Black:
This is an auto-generated long summary of Buffalo TeraStation 4200D + WD10EFRX NAS Mini Tower Intel Atom® D2550 2 GB DDR3 1 TB HDD Linux Black based on the first three specs of the first five spec groups.

Buffalo TeraStation 4200D + WD10EFRX. Type: NAS. Chassis type: Mini Tower. Device class: Small & Medium Business. Processor family: Intel Atom®, Processor model: D2550, Processor frequency: 1.86 GHz. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 1 TB, Installed storage drive type: HDD. Operating system installed: Linux

Storage
Storage drive capacity *
1 TB
Storage drive interface *
Serial ATA II
Storage drive size
3.5"
Maximum supported storage capacity
8 TB
RAID support *
Yes
RAID levels
0, 1, JBOD
Hot-swap drive bays
Yes
Storage drives installed *
Yes
Total installed storage capacity *
1 TB
Number of storage drives installed *
1
Number of storage drives supported *
2
Installed storage drive type *
HDD
Supported storage drive types *
HDD
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
D2550
Processor frequency *
1.86 GHz
Processor cores
2
Processor threads
4
Processor cache
1 MB
L2 cache
1 MB
Bus type
DMI
ECC supported by processor
No
Physical Address Extension (PAE)
36 bit
Processor cache type
L2
Processor code
SR0VY
Processor codename
Cedarview
Processor lithography
32 nm
Processor operating modes
64-bit
Processor package size
22 X 22 mm
Processor socket
BGA 559
Stepping
B3
Tjunction
100 C
Thermal Design Power (TDP)
10 W
Maximum internal memory supported by processor
4 GB
Memory bandwidth supported by processor (max)
6.4 GB/s
Conflict-Free processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
No
DHCP server
No
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
TCP/IP, SNMP
Ports & interfaces
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Serial ports quantity
1
Ethernet LAN (RJ-45) ports *
2
Graphics
On-board graphics card base frequency
640 MHz
Graphics
Number of displays supported (on-board graphics)
2
Design
Chassis type *
Mini Tower
Cooling type *
Active
Product colour
Black
Number of fans
1 fan(s)
Built-in display
Yes
Performance
Type *
NAS
Device class *
Small & Medium Business
Backup function *
Yes
Management protocols
HTTP/HTTPS
Web-based management
Yes
Powerful backup NovaBACKUP Professional
Yes
Software
Operating system installed *
Linux
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows 2000 Server, Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64
Power
Power supply location
Built-in
Power consumption (typical)
86 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width *
170 mm
Depth *
230 mm
Height *
170 mm
Weight
3.15 kg
Packaging content
External power adapter
No
Processor special features
Embedded options available
Yes
Enhanced Intel SpeedStep Technology
No
Intel 64
Yes
Intel Dual Display Capable Technology
Yes
Intel Virtualization Technology (VT-x)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Maximum number of PCI Express lanes
4
Physical Address Extension (PAE)
Yes
Memory channels supported by processor
Single
Memory types supported by processor
DDR3-SDRAM
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Digital Living Network Alliance (DLNA) certified
Yes
Processor ARK ID
65470
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)