location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo TeraStation III 12TB Storage server HDD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TeraStation III 12TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-X12TL/R5
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5060218471615
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40914
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Buffalo TeraStation III 12TB Storage server HDD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage server Black
  • - Total installed storage capacity: 12 TB Number of storage drives supported: 4 HDD
  • - Ethernet LAN Jumbo frames support
Long product name Buffalo TeraStation III 12TB Storage server HDD Black :
The long product name of Buffalo TeraStation III 12TB Storage server HDD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Terastation III, 12TB, 4x 3000GB SATA, RAID 0,1,5,10, 2x USB2.0, 2xRJ-45
More>>>
Buffalo TeraStation III 12TB Storage server HDD Black:
The official description of Buffalo TeraStation III 12TB Storage server HDD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Buffalo's TeraStation III NAS is ideal for businesses or demanding users looking to implement a RAID based network storage solution. As Buffalo’s flagship NAS product, business oriented features, such as Active Directory support, disk quota support, share level Replication, and support for port trunking and load balancing make it a fitting solution for small to medium sized businesses. Additionally, hardware improvements such as hot swap and dual Ethernet ports add to the list of business continuity features. TeraStation III uses Buffalo’s fastest hardware design providing the best network file transfer performance, making it the clear choice for those desiring maximum performance, reliability and robust features.

- Front loading hot swap hard drives with lockable front panel for easy access
- Active Directory integration
- Soft quota support prevents users/groups from consuming too much disk space
- Scheduled shut down eliminates unnecessary access and reduces energy costs
- Easy setup wizard and management through intuitive web interface
- Hot swap hard drive trays behind the front panel for easy drive access and replacement
- Simple copy and import configuration to multiple TeraStations with NAS configuration tool
- RAID Support
- Five Operating RAID Modes: RAID 0, 1, 5, 10, Normal
- Advanced RAID system continually checks hard drive and RAID performance
- High Performance
- Improved CPU speed enables faster data transfer
- 10/100/1000 Gigabit Ethernet with Jumbo Frame
- Two Ethernet ports for port trunking and load balancing
- Replication between multiple TeraStations provides reliable disaster recovery
- Hot Spare enables automatic RAID build in case of a hard drive failure for business continuity
- Automatic AES-128 data encryption
- Large quiet fan cools hard drive efficiently
- Advanced ventilation design reduces internal heat
- LCD Display shows important TeraStation information and disk status
- Built-in FTP server functionality
- Built-in DLNA CERTIFIED™ streaming media server for streaming digital media to any DLNA compatible multimedia device
- Download media files directly to your TeraStation using built-in BitTorrent client
- DFS (Distributed File System) Support
- Two USB 2.0 ports for external drive connectivity, UPS, USB printer
- Support for Time Machine® backup
- NovaBACKUP® Business Essentials for Windows® PCs Included*
- Integrated Trend Micro NAS Security Anti-virus system (requires subscription)
- 3-Year Limited Warranty

Short summary description Buffalo TeraStation III 12TB Storage server HDD Black:
This short summary of the Buffalo TeraStation III 12TB Storage server HDD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo TeraStation III 12TB, Storage server, 12 TB, HDD, Black

Long summary description Buffalo TeraStation III 12TB Storage server HDD Black:
This is an auto-generated long summary of Buffalo TeraStation III 12TB Storage server HDD Black based on the first three specs of the first five spec groups.

Buffalo TeraStation III 12TB. Type: Storage server. Total installed storage capacity: 12 TB, Installed storage drive type: HDD

Storage
Storage drive capacity *
3 TB
Storage drive interface *
Serial ATA
Storage drive size
3.5"
Maximum supported storage capacity
4 TB
RAID support *
Yes
RAID levels
0, 1, 5, 10, JBOD
Hot-swap drive bays
Yes
Supported file systems
DFS
Storage drives installed *
Yes
Total installed storage capacity *
12 TB
Number of storage drives installed *
4
Number of storage drives supported *
4
Installed storage drive type *
HDD
Supported storage drive types *
HDD
Processor
Number of processors installed
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
Jumbo frames support
Yes
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Supported network protocols
TCP/IP, HTTP, HTTPS, NTP, CIFS/SMB, AFP, HTTP/HTTPS, FTP/FTPS/SFTP, NFS
Maximum data transfer rate
1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity
2
Ethernet LAN (RJ-45) ports *
2
Design
Product colour
Black
Number of fans
1 fan(s)
LED indicators
Yes
Performance
Type *
Storage server
Backup function *
Yes
Security algorithms
128-bit AES
Built-in BitTorrent client
Yes
Powerful backup NovaBACKUP Professional
Yes
Software
Bundled software
NovaBACKUP Business Essentials
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Server operating systems supported
Windows 2000 Advanced Server, Windows 2000 Server, Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width *
170 mm
Depth *
230 mm
Height *
215 mm
Weight
8 kg
Other features
Digital Living Network Alliance (DLNA) certified
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-06-01 04:12:37
Uk has collected 14 expert reviews for Buffalo TeraStation III 12TB Storage server HDD Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
expertreviews.co.uk
Updated:
2012-06-01 04:12:37
Buffalo's TeraStation III looks a bit plain compared to other NAS devices, but it's well-equipped with four 500GB hard disks mounted in slide-out trays. These can easily be unscrewed and replaced in the event of a disk failure. They're secured behind a...
Bottom line Buffalo's TeraStation III is very fast, but its high price makes it poor value for most people...
60%
itpro.co.uk
Updated:
2012-06-01 04:12:37
We werent expecting much from Buffalos TeraStation III due to its staid appearance, but were pleasantly surprised by its appealing and well-designed web management interface and generally fast performance. Its slow speeds copying small files is disap...
83%
v3.co.uk
Updated:
2012-06-01 04:12:37
NetGear isnt alone in the compact server market, and Buffalo also offers a similar range of compact network attached storage (NAS) devices. The Buffalo TeraStation III TS-XL is perhaps closest to the recently reviewed NetGear ReadyNAS NVX. Its a litt...
Good Good value; quiet...
Bad Unclear web admin panel...
Bottom line Though not as flexible as the similar NetGear ReadyNAS NVX when it comes to expansion, the Buffalo TeraStation III TS-XL offers twice the bang for your buck. The catch is that its not as easy to manage for non-network experts, but IT specialists won...
80%
alphr.com
Updated:
2012-06-01 04:12:37
Buffalo's TeraStation family has looked in danger of being an also-ran for a while now, but the latest TeraStation III aims to remedy this with a host of new features. First up are hot-swap hard disks, welcome replacements to Buffalo's quick-swap featu...
Bottom line The TeraStation III delivers superior features and a performance improvement over its predecessor...
67%
alphr.com
Updated:
2012-06-01 04:12:37
The TeraStation III delivers superior features and a performance improvement over its predecessor Buffalos TeraStation family has looked in danger of being an also-ran for a while now, but the latest TeraStation III aims to remedy this with a host of...
67%
techradar.com
Updated:
2012-06-01 04:12:37
del.icio.us reddit! TechBlips Facebook Stumbleupon Newsvine tweet The TeraStation III isnt your standard chunk of network storage. Consumer-level storage has come a long way recently, but if youre after a serious amount of disk space, then youre sti...
Good Fast read/write performance, Incredible storage space...
Bad Expensive, even for capacity, Flimsy door...
80%
theregister.co.uk
Updated:
2012-06-01 04:12:37
Heading Buffalo’s Terastation range of Nas boxes, the new Terastation III is aimed at demanding users and businesses. It certainly feels heavy duty, weighing in at 6.3kg with a locking door to secure its drive bays. Secure storage: Buffalos Terastatio...
Bottom line The Terastation III’s price tag is a step above most other Nas boxes, but its features are a step above too. While the lack of eSata interfacing seems a bit remiss, the SFTP support, dual Lan ports and comprehensive applications for both Mac and PC...
75%
gcn.com
Updated:
2012-06-01 04:12:37
We were also pleased to find an LCD status screen on the front, which can be useful in making quick adjustments or identifying problems. Setup was simple and quick. Plugging it into the network and powering up were almost all we had to do to get it re...
Good Fastest performance, smallest footprint...
Bad High price, two USB ports...
0%
smallnetbuilder.com
Updated:
2012-06-01 04:12:37
Buffalos LinkStation Pro XHL restored my faith in Buffalos ability to build a high-performance, reasonably-priced single drive NAS. With the TeraStation III, it looks like Buffalo can apply the same price / performance improvement magic to a four-b...
Good 50 MB/s RAID 5 reads, NFS and DFS support, Dual Gigabit Ethernet with failover, aggregation...
Bad Slow USB backup, No logging; miserly status, No eSATA port...
Bottom line Updated, faster version of Buffalos top-of-the-line quad-drive small-business NAS...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)