Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo USB FireStix Flash Type S 512 MB Retail USB flash drive 0.512 GB USB Type-A 2.0

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB FireStix Flash Type S 512 MB Retail
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RUF2-S512-WH-4RT
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4047
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 04 Apr 2019 07:24:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Buffalo USB FireStix Flash Type S 512 MB Retail USB flash drive 0.512 GB USB Type-A 2.0 :
The short editorial description of Buffalo USB FireStix Flash Type S 512 MB Retail USB flash drive 0.512 GB USB Type-A 2.0

USB FireStix Flash Type S 512 MB Retail
More>>>
Buffalo USB FireStix Flash Type S 512 MB Retail USB flash drive 0.512 GB USB Type-A 2.0:
The official marketing text of Buffalo USB FireStix Flash Type S 512 MB Retail USB flash drive 0.512 GB USB Type-A 2.0 as supplied by the manufacturer

Buffalo's pocket-sized Ultra High Speed USB Flash Drives have Single Level Cell (SLC) chips that access two chips simultaneously, doubling transfer rates for all of your data and multimedia files - up to 1GB of data in less than one minute!

The cap to the USB securely attaches to the top and bottom and has a sturdy opening on the end for a keychain or lanyard. Protect your privacy and prevent unauthorized access to files stored on your USB by downloading our free data encryption software, SecureLockWare™.

- Ultra High Speed
- Store Music, Pictures and Data
- Compact, Stylish Design
- Read 28MB/s, Write 14MB/s
- Simultaneous access (to 2 chips) technology that doubles the volume of data to be transferred (theoretical)
- Single Level Cell (SLC) chips that provide high-speed data transfer
- Powerful data encryption software ‘Secure Lock Ware‘

Short summary description Buffalo USB FireStix Flash Type S 512 MB Retail USB flash drive 0.512 GB USB Type-A 2.0:
This short summary of the Buffalo USB FireStix Flash Type S 512 MB Retail USB flash drive 0.512 GB USB Type-A 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo USB FireStix Flash Type S 512 MB Retail, 0.512 GB, USB Type-A, 2.0, 28 MB/s, Cap, 10.5 g

Long summary description Buffalo USB FireStix Flash Type S 512 MB Retail USB flash drive 0.512 GB USB Type-A 2.0:
This is an auto-generated long summary of Buffalo USB FireStix Flash Type S 512 MB Retail USB flash drive 0.512 GB USB Type-A 2.0 based on the first three specs of the first five spec groups.

Buffalo USB FireStix Flash Type S 512 MB Retail. Capacity: 0.512 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 28 MB/s, Write speed: 14 MB/s. Form factor: Cap. Weight: 10.5 g

Performance
Capacity *
Capacity of the storage media.
0.512 GB
Device interface *
The ports (sockets) where the device connects with other devices.
USB Type-A
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Read speed
The speed at which a device can read data.
28 MB/s
Write speed
The speed at which a device can write data.
14 MB/s
Performance
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98/ ME/ 2000/ XP; Mac OS9.0/ 9.2.2/ OSX 10.1+
Design
Form factor *
The shape or design of the product.
Cap
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
10.5 g
Customer service details