Buffalo logo

Buffalo High Speed USB Flash Type S 1GB USB flash drive USB Type-A 2.0 White

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8585
Info modified on:
04 Apr 2019, 08:42:20
Short summary description Buffalo High Speed USB Flash Type S 1GB USB flash drive USB Type-A 2.0 White:

Buffalo High Speed USB Flash Type S 1GB, 1 GB, USB Type-A, 2.0, 32 MB/s, Cap, White

Long summary description Buffalo High Speed USB Flash Type S 1GB USB flash drive USB Type-A 2.0 White:

Buffalo High Speed USB Flash Type S 1GB. Capacity: 1 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 32 MB/s. Form factor: Cap, Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.