Buffalo logo

Buffalo Super High Speed USB Flash Type R 8GB USB flash drive USB Type-A 2.0

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12697
Info modified on:
04 Apr 2019, 08:41:46
Short summary description Buffalo Super High Speed USB Flash Type R 8GB USB flash drive USB Type-A 2.0:

Buffalo Super High Speed USB Flash Type R 8GB, 8 GB, USB Type-A, 2.0, 38 MB/s, Cap

Long summary description Buffalo Super High Speed USB Flash Type R 8GB USB flash drive USB Type-A 2.0:

Buffalo Super High Speed USB Flash Type R 8GB. Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 38 MB/s. Form factor: Cap

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.