location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo USB FireStix Flash Type R 512MB Retail USB flash drive 0.512 GB USB Type-A 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB FireStix Flash Type R 512MB Retail
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RUF2-R512-S-4RT
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Buffalo USB FireStix Flash Type R 512MB Retail USB flash drive 0.512 GB USB Type-A 2.0
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.512 GB USB Type-A 2.0
  • - Read speed: 32 MB/s Write speed: 27 MB/s
  • - Form factor: Cap
Long product name Buffalo USB FireStix Flash Type R 512MB Retail USB flash drive 0.512 GB USB Type-A 2.0 :
The long product name of Buffalo USB FireStix Flash Type R 512MB Retail USB flash drive 0.512 GB USB Type-A 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB FireStix Flash Type R 512MB Retail
More>>>
Buffalo USB FireStix Flash Type R 512MB Retail USB flash drive 0.512 GB USB Type-A 2.0:
The official description of Buffalo USB FireStix Flash Type R 512MB Retail USB flash drive 0.512 GB USB Type-A 2.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Buffalo's pocket-sized Ultra High Speed USB Flash Drives have Single Level Cell (SLC) chips that access four chips simultaneously, doubling transfer rates for all of your data and multimedia files - up to 1GB of data in less than one minute!

The cap to the USB securely attaches to the top and bottom and has a sturdy opening on the end for a keychain or lanyard. Protect your privacy and prevent unauthorized access to files stored on your USB by downloading our free data encryption software, SecureLockWare™.

- Ultra High Speed
- Store Music, Pictures and Data
- Compact, Stylish Design
- Up to 18 times faster than competitors!
- Power Supply: From Bus Power
- Read speed 32MB/s
- Write speed 27MB/s

Short summary description Buffalo USB FireStix Flash Type R 512MB Retail USB flash drive 0.512 GB USB Type-A 2.0:
This short summary of the Buffalo USB FireStix Flash Type R 512MB Retail USB flash drive 0.512 GB USB Type-A 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo USB FireStix Flash Type R 512MB Retail, 0.512 GB, USB Type-A, 2.0, 32 MB/s, Cap, 10.5 g

Long summary description Buffalo USB FireStix Flash Type R 512MB Retail USB flash drive 0.512 GB USB Type-A 2.0:
This is an auto-generated long summary of Buffalo USB FireStix Flash Type R 512MB Retail USB flash drive 0.512 GB USB Type-A 2.0 based on the first three specs of the first five spec groups.

Buffalo USB FireStix Flash Type R 512MB Retail. Capacity: 0.512 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 32 MB/s, Write speed: 27 MB/s. Form factor: Cap. Weight: 10.5 g

Performance
Capacity *
0.512 GB
Device interface *
USB Type-A
USB version *
2.0
Read speed
32 MB/s
Write speed
27 MB/s
Compatible operating systems
Windows 98SE/ Me/ 2000/ XP
Design
Form factor *
Cap
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
10.5 g