Buffalo logo

Buffalo USB Stick USB2.0 Type R 4GB USB flash drive USB Type-A 2.0

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9648
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Buffalo USB Stick USB2.0 Type R 4GB USB flash drive USB Type-A 2.0:

Buffalo USB Stick USB2.0 Type R 4GB, 4 GB, USB Type-A, 2.0, Cap, 20 g

Long summary description Buffalo USB Stick USB2.0 Type R 4GB USB flash drive USB Type-A 2.0:

Buffalo USB Stick USB2.0 Type R 4GB. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap. Weight: 20 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.