Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo LinkStation

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LinkStation
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LSXH20TL
Category
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3206
This statistic is based on the 87099 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85089 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Buffalo LinkStation :
The short editorial description of Buffalo LinkStation

LinkStation Pro 2TB
More>>>
Buffalo LinkStation:
The official marketing text of Buffalo LinkStation as supplied by the manufacturer

Buffalo’s LinkStation Pro is a high performance, dependable, shared network storage solution with fast transfer speeds. It is easy to install and lets you store and share music, photos, and videos in your home as well as online. Stream your favourite music and videos directly from the LinkStation Pro to a PC or Mac, PS3, Xbox 360, network attached DLNA media player, iPhone or Buffalo LinkTheater.

Short summary description Buffalo LinkStation:
This short summary of the Buffalo LinkStation data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo LinkStation, 2 TB, Serial ATA, 2000 GB, IEEE802.3ab, IEEE802.3u, IEEE802.3, 1000 Mbit/s, 24 W

Long summary description Buffalo LinkStation:
This is an auto-generated long summary of Buffalo LinkStation based on the first three specs of the first five spec groups.

Buffalo LinkStation. Total installed storage capacity: 2 TB, Storage drive interface: Serial ATA, Storage drive capacity: 2000 GB. Compliance industry standards: IEEE802.3ab, IEEE802.3u, IEEE802.3, Maximum data transfer rate: 1000 Mbit/s. Power consumption (typical): 24 W. Weight: 1.1 kg. Dimensions (WxDxH): 15 x 156 x 175 mm, Power requirements: 100 - 240V 50/60Hz, Compatible operating systems: Windows Server 20003/2008, Windows 2000/XP/Vista, Mac OS 10.3.9 +

Storage
Total installed storage capacity *
2 TB
Number of storage drives installed *
Amount of storage drives built into the device.
1
Number of storage drives supported *
How many storage drives can be fit into the product at once.
1
Storage drive interface *
Where the storage device links with other parts of the product, or an external device.
Serial ATA
Storage drive capacity *
The amount of data that can be stored on the storage drive.
2000 GB
Network
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE802.3ab, IEEE802.3u, IEEE802.3
Maximum data transfer rate
The maximum speed with which data can be transmitted from one device to another.
1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
24 W
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.1 kg
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
15 x 156 x 175 mm
Power requirements
100 - 240V 50/60Hz
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows Server 20003/2008, Windows 2000/XP/Vista, Mac OS 10.3.9 +
Link/Act LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:31:39
Uk has collected 9 expert reviews for Buffalo LinkStation and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:31:39
Nl heeft 9 proffesionele recensies verzameld voor Buffalo LinkStation. Het gemiddelde van deze proffesionele recensies is 83 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:31:39
Fr a recueilli 9 avis d’experts pour Buffalo LinkStation et la note moyenne est de 83 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:31:39
De hat 9 Expertenmeinungen über Buffalo LinkStation eingeholt. Das duchschnittliche Epertenrating ist 83 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:31:39
Testseek ha raccolto 9 recensioni da parte di esperti per Buffalo LinkStation e la valutazione media da parte degli esperti è di 83 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:31:39
Es ha coleccionado 9 opiniones de expertos para Buffalo LinkStation y la calificación media es 83 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:31:39
Dk har samlet 9 ekspertanmeldelser for Buffalo LinkStation og den gennemsnitlige ekspertbedømmelse er 83 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:31:39
Se har samlat in 9 experttester för Buffalo LinkStation och det genomsnittliga betyget är 83 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
83%
Source Review comments Score
alphr.com
Updated:
2011-07-30 16:31:39
You might think that performance-wise, one NAS drive is very much the same as another. But as previous group tests and standalone reviews have proved, the performance levels vary hugely from one unit to the next. We were keen, then, to find out if the...
Bottom line Fast and very reasonably priced, with a good selection of features too - a winner in all departments...
83%
hifitest.de
Updated:
2011-07-30 16:31:39
Sie werden es erleben: Irgendwann schauen Sie sich an, wie viel Speicher Ihr Musikordner belegt. Dann bekommen Sie Angst und denken ernsthaft über eine externe Festplatte nach. Wenn Sie es ganz elegant haben wollen, ist eine zentrale Lösung im lokalen...
Bottom line Das ist nicht der protzige NAS-Kasten, nichtsdestotrotz bietet die kleine LinkStation Pro dem Musikfreund alles, was er für ein gescheites „Außenlager“ seiner Musik braucht.Christian RechenbachTestredaktion Digital Home...
100%
hwupgrade.it
Updated:
2011-07-30 16:31:39
La sempre crescente necessità di archiviare dati, musica e film comporta, come riflesso diretto, l'avere un hard disk proporzionalmente sempre più capiente. L'avvento dell'alta definizione, di macchine fotografiche più complesse e in grado di scattare...
Bottom line Buffalo ha sviluppato il proprio Linkstation Live, applicando il concetto di hard disk "intelligente" che si pone come crocevia tra semplice disco e un sistema completo. Le funzioni integrate all'interno della soluzione analizzata sono in grado di gara...
0%
hwlegend.com
Updated:
2016-01-15 01:12:49
Il termine multimediale ha raggiunto significati sempre più complessi e profondi nel linguaggio moderno dei nostri tempi. Il bisogno di condividere contenuti digitali audio/video nella rete sia internet che locale sta assumendo ogni giorno un'importanza r...
Good 1.0 TB -- slime, sabato, 23 aprile 2011 0008, Vi ringrazio. E che sono un curioso per natura e quando un oggetto lo permette mi piace smontarlo per vedere cosa c'è dentro. Sono felice se la recensione vi è stata gradita, [quote="slime"] Vi ringrazio. E ch...
Bad Gestione Jumbo Frame Ethernet, Singola porta USB, Si ringrazia Buffalo per il sample fornitoci, Staff di HW Legend...
Bottom line Buffalo, con questo LinkStation Pro LS-VL, ha dimostrato che il processo di rinnovamento della sua gamma LinkStation, dotandola di processori più performanti, può rappresentare una buona scelta per chi si avvicina per la prima volta a questo tipo di appar...
80%
laptopworld.dk
Updated:
2011-07-30 16:31:39
Buffalo er et velkendt mærke på NAS fronten, og de er også kendt for at levere gode og kvalitetsbevidste løsninger.Jeg vil i denne anmeldelse tage et kig på den helt nye generation af Buffalos Linkstation Pro serie også kaldet LS-XHL. Her er tale...
Good Pænt design, God hastighed, Lækkert webinterface, Brugervenlig i forhold til mange andre NAS enheder, Mange lækre og nyttige features...
Bad 1TB er måske ikke nok for nogen, og flere GB koster, Man er fastlåst til de features NAS enheden leveres med, Ikke mange muligheder for at åbne op for enheden og modificere, Mangelfuld dokumentation, Pris: 4 / 5, Software: 4 /...
Bottom line Linkstation Pro har været et rigtig positivt bekendtskab, og der er tale om en NAS hvor brugervenlighed og nyttige features er i højsædet. Hvis jeg skal tale fra egen mund er jeg lige ærgerlig over at der ikke er meget mulighed for sel...
80%
smallnetbuilder.com
Updated:
2011-07-30 16:31:39
Buffalos has been busy revamping and simplifying its entire NAS product line. They are still in the process of rolling out the new models that they introduced at CES, which include the TeraStation Duo, TeraStation III and the subject of this review...
Good 2X throughput of previousgeneration Pro, Low Power consumption, Excellent performance vs. price...
Bad Slow USB backup, Only one USB port, Status reporting needs improvment...
Bottom line Updated, faster version of Buffalos top-of-the-line single-drive NAS...
0%
toptenreviews.com
Updated:
2011-09-14 09:46:43
When it comes to networked attached storage (NAS), the more fail-safe the better. Because the Buffalo LinkStation Pro from Buffalo Technology does not support RAID (redundant array of inexpensive disks), it is not quite as fail-safe as the Cavalry CAND...
Good Buffalo Technology provides free 24/7 telephone support for the life of the product...
Bad The LinkStation Pro warranty is for one year.
Bottom line The Buffalo LinkStation Pro is competitive in almost every way, except for length of warranty...
75%
pcforalla.idg.se
Updated:
2011-07-30 16:31:39
Förutom att vara riktigt snabb klarar enheten av en rad filöverföringsprotokoll, som smb, afp och ftp, och låter även användaren ladda ned filer direkt från webbläsarfönstret. Det går till och med att komma åt filer direkt från en Iphone...
80%
pcformat.pl
Updated:
2018-01-02 01:28:02
Dyski sieciowe, określane często skrótem NAS  , są przeznaczone dla osób, które intensywnie korzystają ze zdobyczy techniki. Zastosowania tego sprzętu są tak szerokie, że wymienimy tylko najważniejsze.Centralne składowanie plikówPodstawowym zadaniem każde...
0%
Show all
Customer service details