location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo LinkStation Quad 6 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LinkStation Quad
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LSQ60TLR5
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Buffalo LinkStation Quad 6 TB :
The long product name of Buffalo LinkStation Quad 6 TB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LinkStation Quad 6TB
More>>>
Buffalo LinkStation Quad 6 TB:
The official description of Buffalo LinkStation Quad 6 TB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Buffalo LinkStation Quad comprises of many great features. The Direct Copy function allows you to send images or video from your digital camera, camcorder and other storage devices via USB to the LinkStation with the touch of a button. Web Access enables you to retrieve content on the LinkStation via the Internet from your PC, Mac or iPhone. The in-built Media Server can stream content to DLNA compatible network televisions, PS3 or to a Buffalo LinkTheater in your living room.

Short summary description Buffalo LinkStation Quad 6 TB:
This short summary of the Buffalo LinkStation Quad 6 TB data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo LinkStation Quad, 6 TB

Long summary description Buffalo LinkStation Quad 6 TB:
This is an auto-generated long summary of Buffalo LinkStation Quad 6 TB based on the first three specs of the first five spec groups.

Buffalo LinkStation Quad. Total installed storage capacity: 6 TB

Storage
Storage drive capacity *
1.5 TB
Storage drive interface *
Serial ATA
RAID levels
0, 1, 5, 10
Total installed storage capacity *
6 TB
Number of storage drives installed *
4
Number of storage drives supported *
4
Network
Compliance industry standards
IEEE802.3ab, IEEE802.3u, IEEE802.3
Maximum data transfer rate
1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity
2
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Power
Power consumption (typical)
57 W
Weight & dimensions
Weight
5.5 kg
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Dimensions (WxDxH)
150 x 230 x 150 mm
Power requirements
100 - 240V 50/60Hz
Compatible operating systems
Windows Server 20003/2008, Windows 2000/XP/Vista, Mac OS 10.3 +
Link/Act LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:52:59
Uk has collected 17 expert reviews for Buffalo LinkStation Quad 6 TB and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
theregister.co.uk
Updated:
2011-07-30 16:52:58
While most low-price NAS products tend to target domestic use separately from serious small office installations, the Buffalo Linkstation Quad attempts to straddle both these markets, albeit, with a price hike. Yet it offers home users a faster, beefie...
Bottom line The Linkstation Quad is a powerful and well-built product that also happens to be fairly simple to configure and manage. Home users wanting high capacity storage options, hardware versatility and a good web-based interface should like the product very...
70%
pcadvisor.co.uk
Updated:
2011-07-30 16:52:58
Product Code: LS-Q2.0TL/R5 The LinkStation Quad is Buffalos four-drive NAS built into a stretched 6in cube. Buffalo has chucked everything but the kitchen sink into its Buffalo LinkStation Quad NAS (network attached storage) drive. The Buffalo Link...
Bottom line There’s no doubt that the LinkStation is a technically impressive storage system. However, you will need a fair amount of technical know-how in order to use many of its features properly. It’s also pretty expensive, even when you take its RAID...
70%
macworld.co.uk
Updated:
2011-07-30 16:52:59
Buffalo has chucked everything but the kitchen sink into its LinkStation Quad NAS (network attached storage) drive. It’s packed with additional features that make it a lot more versatile than most conventional NAS drives. The black, vault-like unit hol...
Good RAID storage option, Life Agent backup program, access drive over the internet, built-in BitTorrent option...
Bad Expensive, complex web-browser interface, doesn’t work with Time Machine...
80%
wired.co.uk
Updated:
2011-07-30 16:52:59
With up to 4 terabytes of hot-swappable, fully redundant drives, you're not going to run out of space unless you decide to host a film festival.And those willing to delve into Buffalo's extremely deep settings will not run out of functionality, either...
80%
expertreviews.co.uk
Updated:
2011-07-30 16:52:59
The days when Network Attached Storage (Nas) devices were the sole domain of network administrators and geeks are long gone. These days Nas devices are sold as domestic appliances for storing photos, video and audio, then serving that content to multip...
100%
techworld.com
Updated:
2011-07-30 16:52:58
Buffalo has chucked everything but the kitchen sink into its Buffalo LinkStation Quad NAS (network attached storage) drive. The Buffalo LinkStation Quad is packed with additional features that make it a lot more versatile than most conventional NAS dr...
Bottom line There’s no doubt that the LinkStation is a technically impressive storage system. However, you will need a fair amount of technical know-how in order to use many of its features properly. It’s also pretty expensive, even when you take its RAID feature...
0%
itp.net
Updated:
2011-07-30 16:52:59
Network Attached Storage (NAS) devices are finding their way into more and more households. The LinkStation Quad is one of Buffalo’s latest home-aimed models and is available with three different storage capacities. Our test sample is the entry-level m...
Bottom line A feature-rich NAS device that offers flexibility and great performance for a competitive price...
80%
absolutegadget.com
Updated:
2011-07-30 16:52:59
So you are thinking about buying a raid-enabled NAS storage array for your home. Maybe not, then again how about something you can store all your music, videos and photos? Well, Buffalo has a solution for the latter in its Linkstation Quad device that...
80%
wired.com
Updated:
2011-07-30 16:52:59
With up to 4 terabytes of hot-swappable, fully redundant drives, youre not going to run out of space unless you decide to host a film festival. And those willing to delve into Buffalos extremely deep settings will not run out of functionality, either...
Good Powerful (and free) remoteaccess client. Drives easy to swap out. Quiet. 85page manual will please RTFM crowd.
Bad Slowest transfer speeds in our test, though not by a lot. Configuring Web access and other advanced features takes patience. Ungodly expensive, but you get what you pay for.
80%
smallnetbuilder.com
Updated:
2011-07-30 16:52:59
Updated 12/17/08: Replaced Fig 1 with updated chart The SOHO NAS market has been dominated by single and dual-drive products. Generally, four drive NAS products have not been targeted at SOHO buyers—they are just too expensive. However, Buf...
Good Least expensive 4 drive RAID 5 NAS, Can be used as a Mac OS Time Machine destination, Quiet operation, Remote Web Access...
Bad Bottom of the pack performance for fourdrive NASes, Power down is the default RAID Failure mode, Drives not hot swappable, No logging for FTP or Web Access...
Bottom line Four SATA Drive NAS with support for RAID 0, 1, 5 and 10. Available in 1, 2 and 4 TB models...
0%