location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo LinkStation 220 + 2x ST3000VX000 NAS Marvell Armada 370 0.25 GB DDR3 6 TB HDD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LinkStation 220 + 2x ST3000VX000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS220DE-EU + 2X ST3000VX000 show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22870
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Buffalo LinkStation 220 + 2x ST3000VX000 NAS Marvell Armada 370 0.25 GB DDR3 6 TB HDD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & Home Office NAS Black
  • - Total installed storage capacity: 6 TB Number of storage drives supported: 2 HDD
  • - Marvell Armada 370 0.8 GHz
  • - 0.25 DDR3
  • - Ethernet LAN
  • - Cooling type: Active
  • - Backup features: Cloud
Long product name Buffalo LinkStation 220 + 2x ST3000VX000 NAS Marvell Armada 370 0.25 GB DDR3 6 TB HDD Black :
The long product name of Buffalo LinkStation 220 + 2x ST3000VX000 NAS Marvell Armada 370 0.25 GB DDR3 6 TB HDD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Marvell ARMADA 370 ARM 800MHz, 256MB DDR3, Gigabit LAN, TCP/IP, DLNA, USB 2.0 + 2X ST3000VX000
More>>>
Buffalo LinkStation 220 + 2x ST3000VX000 NAS Marvell Armada 370 0.25 GB DDR3 6 TB HDD Black:
The official description of Buffalo LinkStation 220 + 2x ST3000VX000 NAS Marvell Armada 370 0.25 GB DDR3 6 TB HDD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Room to Spare and Access from Anywhere

Buffalo™ Technology’s LinkStation™ (LS220D series) combines an incredibly easy User Interface with the convenience, security and capacity of dual-bay, RAID-ready Network Attached Storage.

The LS220D is affordable, fast, and primed for intensive data storage tasks. It’s pre-configured and can even be set up via Smartphones with a new mobileoptimised and intuitive interface.

Buffalo™ Technology’s LS220 series is a two bay Network Attached Storage device available as a diskless enclosure, or fully populated with 2, 4, 6, or 8TB capacity.


Sorry NSA – The Truly Private Cloud

Buffalo’s Private Cloud solution ensures your privacy and comes without any monthly fees. With a private cloud users’ data stays protected in the physical location of your device – not off-site in a third party’s data centre. And with Buffalo’s free mobile and tablet Apps, or any web browser, your data is accessible and just a couple keystrokes away.

- Big capacity
- No size limitation for each file
- No transfer size limitation per day

WebAccess - Free Apps and One-click Access from Anywhere

While on the go, Buffalo's free WebAccess service allows users to create a private cloud for easy remote access and file sharing with anyone, anywhere over the Internet. All you need is a Smartphone or tablet and Buffalo's free iOS, Windows or Android app to enjoy full access to the digital assets you keep on your LinkStation™ 220.

A brand new UI has been designed to provide users one-click access to their most commonly accessed settings.

Easily open Linkstation™ files from a remote site or with free WebAccess Apps available for:

- iOS 4.3 and higher
- Android 2.3 and higher
- Windows Mobile 7.5 , 7.8, 8
- Windows Tablet and Desktop/Laptop with Windows 8

Organize Your Life

Ideal for home users, the new LinkStation 220 Series provides simple network storage and backup and offers an assortment of features, allowing users to store, organize, access and stream media files from any computer, smartphone or tablet.

Buffalo’s new LinkStation™ can also stream up to 4 HD films simultaneously allowing each family member to watch their favourite film, on their own device, at the same time. The LS220 is DLNA and Twonky Beam-ready and can also stream high-end DSD audio files without losing quality.

Back up

Provides simple and secure shared storage and backup for all PC and Mac computers and mobile devices on a home network. Allows users to backup content on up to five home or office Windows PCs by using Award-winning NovaBACKUP®, or back up Mac computers with Time Machine®: ready for multi-client backups

Short summary description Buffalo LinkStation 220 + 2x ST3000VX000 NAS Marvell Armada 370 0.25 GB DDR3 6 TB HDD Black:
This short summary of the Buffalo LinkStation 220 + 2x ST3000VX000 NAS Marvell Armada 370 0.25 GB DDR3 6 TB HDD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo LinkStation 220 + 2x ST3000VX000, NAS, Marvell, Armada 370, 0.25 GB, DDR3, 6 TB

Long summary description Buffalo LinkStation 220 + 2x ST3000VX000 NAS Marvell Armada 370 0.25 GB DDR3 6 TB HDD Black:
This is an auto-generated long summary of Buffalo LinkStation 220 + 2x ST3000VX000 NAS Marvell Armada 370 0.25 GB DDR3 6 TB HDD Black based on the first three specs of the first five spec groups.

Buffalo LinkStation 220 + 2x ST3000VX000. Type: NAS, Device class: Home & Home Office. Processor family: Marvell, Processor model: Armada 370, Processor frequency: 0.8 GHz. Internal memory: 0.25 GB, Internal memory type: DDR3. Total installed storage capacity: 6 TB, Installed storage drive type: HDD

Storage
Storage drive capacity *
3 TB
Storage drive interface *
Serial ATA
Storage drive size
3.5"
Maximum supported storage capacity
8 TB
RAID support *
Yes
RAID levels
0, 1, JBOD
Hot-swap drive bays
No
Storage drives installed *
Yes
Total installed storage capacity *
6 TB
Number of storage drives installed *
2
Number of storage drives supported *
2
Installed storage drive type *
HDD
Supported storage drive types *
HDD
Processor
Processor family *
Marvell
Processor model *
Armada 370
Processor frequency *
0.8 GHz
L2 cache
0.256 MB
Memory
Internal memory *
0.25 GB
Internal memory type
DDR3
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
Supported network protocols
TCP/IP, SMB/CIFS, FTP, HTTP/HTTPS, AFP
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports *
1
Design
Cooling type *
Active
Product colour
Black
Number of fans
1 fan(s)
Performance
Type *
NAS
Device class *
Home & Home Office
Backup function *
Yes
Backup features
Cloud
Built-in optical drive
No
Card reader integrated
No
Management protocols
HTTP/HTTPS
Web-based management
Yes
Reset button
Yes
Built-in BitTorrent client
Yes
Powerful backup NovaBACKUP Professional
Yes
Software
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Power
Power supply location
External
Number of power supply units
1
Power consumption (typical)
19 W
Power consumption (sleep)
0.9 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width *
87 mm
Depth *
205 mm
Height *
126 mm
Weight
1.7 kg
Packaging content
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Digital Living Network Alliance (DLNA) certified
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-11-16 01:27:41
Uk has collected 6 expert reviews for Buffalo LinkStation 220 + 2x ST3000VX000 NAS Marvell Armada 370 0.25 GB DDR3 6 TB HDD Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
servethehome.com
Updated:
2016-12-27 19:32:26
The Buffalo LS220D has very fast setup, easy to use interface and offers good performance.Software based administration needs to be installed. Performance is OK for low volume transfers but the unit was unable to fully saturate a 1GbE link.Getting the LS2...
Bottom line To say we are pleased with the Buffalo LS220D would be an understatement, low entry cost and good performance with ease of setup really makes this NAS shine.Buffalo LS220D 2 Drive NASIt only took us a few minutes to get the LS220D up and running, it regis...
88%