Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo LinkStation 220 + 2x ST3000NC000 Storage server Ethernet LAN Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LinkStation 220 + 2x ST3000NC000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS220DE-EU + 2X ST3000NC000
Category
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & storage servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5241
This statistic is based on the 76048 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74315 free Open Icecat users .
Info modified on: 06 Feb 2018 17:07:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Buffalo LinkStation 220 + 2x ST3000NC000 Storage server Ethernet LAN Black :
The short editorial description of Buffalo LinkStation 220 + 2x ST3000NC000 Storage server Ethernet LAN Black

Marvell ARMADA 370 ARM 800MHz, 256MB DDR3, Gigabit LAN, TCP/IP, DLNA, USB 2.0 + 2X ST3000NC000
More>>>
Buffalo LinkStation 220 + 2x ST3000NC000 Storage server Ethernet LAN Black:
The official marketing text of Buffalo LinkStation 220 + 2x ST3000NC000 Storage server Ethernet LAN Black as supplied by the manufacturer

Room to Spare and Access from Anywhere

Buffalo™ Technology’s LinkStation™ (LS220D series) combines an incredibly easy User Interface with the convenience, security and capacity of dual-bay, RAID-ready Network Attached Storage.

The LS220D is affordable, fast, and primed for intensive data storage tasks. It’s pre-configured and can even be set up via Smartphones with a new mobileoptimised and intuitive interface.

Buffalo™ Technology’s LS220 series is a two bay Network Attached Storage device available as a diskless enclosure, or fully populated with 2, 4, 6, or 8TB capacity.


Sorry NSA – The Truly Private Cloud

Buffalo’s Private Cloud solution ensures your privacy and comes without any monthly fees. With a private cloud users’ data stays protected in the physical location of your device – not off-site in a third party’s data centre. And with Buffalo’s free mobile and tablet Apps, or any web browser, your data is accessible and just a couple keystrokes away.

- Big capacity
- No size limitation for each file
- No transfer size limitation per day

WebAccess - Free Apps and One-click Access from Anywhere

While on the go, Buffalo's free WebAccess service allows users to create a private cloud for easy remote access and file sharing with anyone, anywhere over the Internet. All you need is a Smartphone or tablet and Buffalo's free iOS, Windows or Android app to enjoy full access to the digital assets you keep on your LinkStation™ 220.

A brand new UI has been designed to provide users one-click access to their most commonly accessed settings.

Easily open Linkstation™ files from a remote site or with free WebAccess Apps available for:

- iOS 4.3 and higher
- Android 2.3 and higher
- Windows Mobile 7.5 , 7.8, 8
- Windows Tablet and Desktop/Laptop with Windows 8

Organize Your Life

Ideal for home users, the new LinkStation 220 Series provides simple network storage and backup and offers an assortment of features, allowing users to store, organize, access and stream media files from any computer, smartphone or tablet.

Buffalo’s new LinkStation™ can also stream up to 4 HD films simultaneously allowing each family member to watch their favourite film, on their own device, at the same time. The LS220 is DLNA and Twonky Beam-ready and can also stream high-end DSD audio files without losing quality.

Back up

Provides simple and secure shared storage and backup for all PC and Mac computers and mobile devices on a home network. Allows users to backup content on up to five home or office Windows PCs by using Award-winning NovaBACKUP®, or back up Mac computers with Time Machine®: ready for multi-client backups

Short summary description Buffalo LinkStation 220 + 2x ST3000NC000 Storage server Ethernet LAN Black:
This short summary of the Buffalo LinkStation 220 + 2x ST3000NC000 Storage server Ethernet LAN Black data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo LinkStation 220 + 2x ST3000NC000, 6000 GB, HDD, HDD, Serial ATA, 3000 GB, 3.5"

Long summary description Buffalo LinkStation 220 + 2x ST3000NC000 Storage server Ethernet LAN Black:
This is an auto-generated long summary of Buffalo LinkStation 220 + 2x ST3000NC000 Storage server Ethernet LAN Black based on the first three specs of the first five spec groups.

Buffalo LinkStation 220 + 2x ST3000NC000. Total installed storage capacity: 6000 GB, Installed storage drive type: HDD, Supported storage drive types: HDD. Processor family: Marvell, Processor model: Armada 370, Processor frequency: 0.8 GHz. RAM capacity: 0.25 GB, RAM type: DDR3. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: TCP/IP, SMB/CIFS, FTP, HTTP/HTTPS, AFP. Cooling type: Active, Colour of product: Black, Number of fans: 1 fan(s)

Storage
Total installed storage capacity *
6000 GB
Storage drives installed *
Storage drives are built into the system.
Yes
Installed storage drive type *
Type of storage drives built into the device e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Number of storage drives installed *
Amount of storage drives built into the device.
2
Supported storage drive types *
HDD
Number of storage drives supported *
2
Storage drive interface *
Where the storage device links with other parts of the product, or an external device.
Serial ATA
Storage drive capacity *
The amount of data that can be stored on the storage drive.
3000 GB
Storage drive size *
3.5"
RAID support *
The device uses RAID, which is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
Yes
Hot-swap drive bays *
The places where drives (hot-swap drives) can be inserted to or removed from the computer.
No
Maximum supported storage capacity
8 TB
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0, 1, JBOD
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Marvell
Processor model
The model number for the processor in a computer.
Armada 370
Processor frequency
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
0.8 GHz
L2 cache
The CPU cache (Level 2) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
0.256 MB
Memory
RAM capacity *
0.25 GB
RAM type *
The type of RAM (random access memory) inside the device e.g. DDR3.
DDR3
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
TCP/IP, SMB/CIFS, FTP, HTTP/HTTPS, AFP
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Design
Cooling type *
The method used to cool the device or to cool the air around the device.
Active
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Number of fans
The quantity of fans (apparatus with rotating blades that creates a current of air for cooling or ventilation).
1 fan(s)
Performance
Type *
Characteristics of the device.
Storage server
Device class *
The category to which this device belongs.
Home & Home Office
Backup function *
The function if the main power source fails.
Yes
Backup features
Cloud
Built-in optical drive
The product has a built-in optical drive e.g. CD player/writer, DVD player/writer.
No
Card reader integrated
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Management protocols
HTTP/HTTPS
Web-based management
Using a website/web application to manage something.
Yes
Reset button
Yes
Built-in BitTorrent client
Yes
Powerful backup NovaBACKUP Professional
Yes
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 7 Home Basic,Windows 7 Home Basic x64,Windows 7 Home Premium,Windows 7 Home Premium x64,Windows 7 Professional,Windows 7 Professional x64,Windows 7 Starter,Windows 7 Starter x64,Windows 7 Ultimate,Windows 7 Ultimate x64,Windows 8,Windows 8 Enterprise,Windows 8 Enterprise x64,Windows 8 Pro,Windows 8 Pro x64,Windows 8 x64,Windows 8.1,Windows 8.1 Enterprise,Windows 8.1 Enterprise x64,Windows 8.1 Pro,Windows 8.1 Pro x64,Windows 8.1 x64,Windows Vista Business,Windows Vista Business x64,Windows Vista Enterprise,Windows Vista Enterprise x64,Windows Vista Home Basic,Windows Vista Home Basic x64,Windows Vista Home Premium,Windows Vista Home Premium x64,Windows Vista Ultimate,Windows Vista Ultimate x64,Windows XP Home,Windows XP Home x64,Windows XP Professional,Windows XP Professional x64
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Power
Power supply location
Where the power supply is positioned.
External
Number of power supply units
1
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
19 W
Power consumption (sleep)
0.9 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100-240
AC input frequency
50/60
Weight & dimensions
Width *
The measurement or extent of something from side to side.
87 mm
Depth *
The distance from the front to the back of something.
205 mm
Height *
The measurement of the product from head to foot or from base to top.
126 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.7 kg
Packaging content
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Digital Living Network Alliance (DLNA) certified
The product has been certified by the Digital Living Network Alliance (DLNA), which is a non-profit collaborative trade organization established by Sony in June 2003 that is responsible for defining interoperability guidelines to enable sharing of digital media between multimedia devices
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-11-16
Testseek has collected 1 expert review for Buffalo LinkStation 220 + 2x ST3000NC000 and the rating is 70 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
70%
Country Distributor
Deutschland 1 distributor(s)