Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo LinkStation Pro - Network Shared Storage - 320GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LinkStation Pro - Network Shared Storage - 320GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS-320GL
Category
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7059
This statistic is based on the 86488 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84512 free Open Icecat users.
Info modified on: 17 Sep 2018 08:48:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Buffalo LinkStation Pro - Network Shared Storage - 320GB :
The short editorial description of Buffalo LinkStation Pro - Network Shared Storage - 320GB

LinkStation Pro - Network Shared Storage - 320GB
More>>>
Buffalo LinkStation Pro - Network Shared Storage - 320GB:
The official marketing text of Buffalo LinkStation Pro - Network Shared Storage - 320GB as supplied by the manufacturer

- The LinkStation Pro Network Shared Storage is the next generation network storage solution designed for storage, sharing and backup needs of a home or office network.
- You can now instantly store, access, backup and share important documents, presentations, multimedia and other files from any computer on your home or office network!
- With two USB 2.0 ports, the LinkStation Pro can accommodate additional external USB hard drives for expanded networked storage or as backup targets.

Short summary description Buffalo LinkStation Pro - Network Shared Storage - 320GB:
This short summary of the Buffalo LinkStation Pro - Network Shared Storage - 320GB data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo LinkStation Pro - Network Shared Storage - 320GB, 0.32 TB, Serial ATA, 320 GB, 7200 RPM, IEEE802.3ab / IEEE802.3 / IEEE802.3u, 1000 Mbit/s

Long summary description Buffalo LinkStation Pro - Network Shared Storage - 320GB:
This is an auto-generated long summary of Buffalo LinkStation Pro - Network Shared Storage - 320GB based on the first three specs of the first five spec groups.

Buffalo LinkStation Pro - Network Shared Storage - 320GB. Total installed storage capacity: 0.32 TB, Storage drive interface: Serial ATA, Storage drive capacity: 320 GB. Compliance industry standards: IEEE802.3ab / IEEE802.3 / IEEE802.3u, Maximum data transfer rate: 1000 Mbit/s. Power consumption (typical): 21 W. Weight: 1.56 kg. Dimensions (WxDxH): 61 x 160 x 216 mm, Power requirements: AC 100 - 240V, 50/60 Hz, Compatible operating systems: - Windows 98SE/Me/NT/2000/XP/Vista - MAC OS 10.2

Storage
Total installed storage capacity *
0.32 TB
Number of storage drives installed *
Amount of storage drives built into the device.
1
Storage drive interface *
Where the storage device links with other parts of the product, or an external device.
Serial ATA
Storage drive capacity *
The amount of data that can be stored on the storage drive.
320 GB
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Network
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE802.3ab / IEEE802.3 / IEEE802.3u
Maximum data transfer rate
The maximum speed with which data can be transmitted from one device to another.
1000 Mbit/s
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
21 W
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.56 kg
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
61 x 160 x 216 mm
Power requirements
AC 100 - 240V, 50/60 Hz
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
- Windows 98SE/Me/NT/2000/XP/Vista - MAC OS 10.2
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:41:34
Uk has collected 26 expert reviews for Buffalo LinkStation Pro - Network Shared Storage - 320GB and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:41:34
Nl heeft 26 proffesionele recensies verzameld voor Buffalo LinkStation Pro - Network Shared Storage - 320GB. Het gemiddelde van deze proffesionele recensies is 83 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:41:34
Fr a recueilli 26 avis d’experts pour Buffalo LinkStation Pro - Network Shared Storage - 320GB et la note moyenne est de 83 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:41:34
De hat 26 Expertenmeinungen über Buffalo LinkStation Pro - Network Shared Storage - 320GB eingeholt. Das duchschnittliche Epertenrating ist 83 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:41:34
Testseek ha raccolto 26 recensioni da parte di esperti per Buffalo LinkStation Pro - Network Shared Storage - 320GB e la valutazione media da parte degli esperti è di 83 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:41:34
Es ha coleccionado 26 opiniones de expertos para Buffalo LinkStation Pro - Network Shared Storage - 320GB y la calificación media es 83 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:41:34
Dk har samlet 26 ekspertanmeldelser for Buffalo LinkStation Pro - Network Shared Storage - 320GB og den gennemsnitlige ekspertbedømmelse er 83 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:41:34
Se har samlat in 26 experttester för Buffalo LinkStation Pro - Network Shared Storage - 320GB och det genomsnittliga betyget är 83 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 19:31:59
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 19:31:59
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 19:31:59
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 19:31:59
83%
Source Review comments Score
webuser.co.uk
Updated:
2011-07-30 16:41:34
What we liked most about the Buffalo disk was its no-nonsense operation. The quick-start guide advises you to plug your disk into your router and a power socket, and install the software from the CD. We did this and the disk appeared in Windows, ready...
100%
theregister.co.uk
Updated:
2011-07-30 16:41:34
Buffalo has been making NAS boxes for years and the LinkStation Pro is its latest iteration for home and small office use. Housed in a sleek and shiny black unit, the model we tested includes 1TB hard drive – other options are 1.5 and 2TB. An easy opti...
Bottom line All in all, it’s a neat package, with a good range of options. It won’t suit the more technical user, perhaps, but the interface is clear and straightforward enough for casual users, without over complicating things. ® More Network Storag...
70%
macworld.co.uk
Updated:
2011-07-30 16:41:34
A chunky looking NAS with macho, 1980s styling, the Buffalo LinkStation Pro is industrial strength in more ways than one. The version we tried stores 250GB on a fast Serial ATA drive, but there are also 300, 400, 500 and 750 GB variations available. Li...
Good Fast SATA drive, email alerts, no drivers required for setup, Gigabit Ethernet port, browser-based control panel for remote access...
Bad Shared folder not created automatically...
Bottom line What the LinkStation Pro offers in performance it lacks in features. There’s FTP access built-in, but no Bonjour connection, print server, HTTP service or media serving capability. What you get is a robust, easy-to-install drive that will make the m...
80%
pocket-lint.com
Updated:
2011-07-30 16:41:34
Do you need such a thing as a network shared storage device?...
Good Speed, security, size and silence...
Bad No print server nor USB printer support...
Bottom line More than just an external hard drive, this is next generation store-share-backup technology...
90%
pcadvisor.co.uk
Updated:
2011-07-30 16:41:34
Buffalos LinkStation Pro is an unassuming little black box that enables you to share disk space on your network quickly and easily. You can use it as a file server to share with a small workgroup, and as an automated backup device using the supplied...
Bottom line The LinkStation Pro isn't scary to set up. If you're familiar with basic filesharing on Microsoft networks, you should have no problems. What's more, it's much cheaper and quieter than leaving a traditional server on all the time. Paul Monckton Lowest...
80%
itreviews.com
Updated:
2011-07-30 16:41:34
fast and usable NAS server for home or small business networks: Product reviews usually start with a quick summary of the hardware or software under scrutiny. In the case of the Buffalo LinkStation Pro that summary runs as follows: its quick, easy to use...
0%
expertreviews.co.uk
Updated:
2011-07-30 16:41:34
Network-attached storage (NAS) is a simple way of providing central storage for all your networks PCs. This month we looked at two 250GB products: Buffalos LinkStation Pro 250GB and SmartDisks SOHO NAS 250GB. NAS devices tend to be a lot slower t...
100%
pcauthority.com.au
Updated:
2011-11-07 02:21:09
Great performance, near-silent running and the FTP server make the Buffalo a great alternative to the Maxtor.
83%
01net.com
Updated:
2011-07-30 16:41:34
Sur le papier, la LinkStation Pro ressemble énormément à sa petite sœur, la LinkStation Live. Design compact similaire, même connectique Gigabit Ethernet, capacités de stockage identiques, prix proches, elle se distingue grâce aux fonctions proposée...
Good La compacité, La connectique Gigabit Ethernet, Le support Active Directory, Les ports USB...
Bad Le prix...
Bottom line Sur le papier, la LinkStation Pro ressemble énormément à sa petite sœur, la LinkStation Live. Design compact similaire, même connectique Gigabit Ethernet, capacités de stockage identiques, prix proches, elle se distingue grâce aux fonctions proposée...
0%
01net.com
Updated:
2011-07-30 16:41:34
Sur le papier, la LinkStation Pro ressemble énormément à sa petite sœur, la LinkStation Live. Design compact similaire, même connectique Gigabit Ethernet, capacités de stockage identiques, prix proches, elle se distingue grâce aux fonctions proposée...
Good La compacité, La connectique Gigabit Ethernet, Le support Active Directory, Les ports USB...
Bad Le prix...
Bottom line Sur le papier, la LinkStation Pro ressemble énormément à sa petite sœur, la LinkStation Live. Design compact similaire, même connectique Gigabit Ethernet, capacités de stockage identiques, prix proches, elle se distingue grâce aux fonctions proposée...
0%
01net.com
Updated:
2011-07-30 16:41:34
Sur le papier, la LinkStation Pro ressemble énormément à sa petite sœur, la LinkStation Live. Design compact similaire, même connectique Gigabit Ethernet, capacités de stockage identiques, prix proches, elle se distingue grâce aux fonctions proposée...
Good La compacité, La connectique Gigabit Ethernet, Le support Active Directory, Les ports USB...
Bad Le prix...
Bottom line Sur le papier, la LinkStation Pro ressemble énormément à sa petite sœur, la LinkStation Live. Design compact similaire, même connectique Gigabit Ethernet, capacités de stockage identiques, prix proches, elle se distingue grâce aux fonctions proposée...
0%
01net.com
Updated:
2011-07-30 16:41:34
Sur le papier, la LinkStation Pro ressemble énormément à sa petite sœur, la LinkStation Live. Design compact similaire, même connectique Gigabit Ethernet, capacités de stockage identiques, prix proches, elle se distingue grâce aux fonctions proposée...
Good La compacité, La connectique Gigabit Ethernet, Le support Active Directory, Les ports USB...
Bad Le prix...
Bottom line Sur le papier, la LinkStation Pro ressemble énormément à sa petite sœur, la LinkStation Live. Design compact similaire, même connectique Gigabit Ethernet, capacités de stockage identiques, prix proches, elle se distingue grâce aux fonctions proposée...
0%
netzwelt.de
Updated:
2011-07-30 16:41:34
Die LS-XHL ist der neueste Abkömmling der Netzwerkspeicherfamilie der Pro-Serie von Buffalo. Das Gerät soll deutlich höhere Datentransferraten erreichen und im Vergleich zum Vorgänger ein entsprechendes Softwareupdate bekommen haben. Unterstützt werden...
Bottom line Die LinkStation Pro von Buffalo bietet für heutige Maßstäbe alles, was man sich von einem Netzwerkspeicher für die Heimanwendung erhofft. Neben dem USB- und Ethernet-Anschluss stehen wahlweise bis zu zwei Terabyte Speicher zur Verfügung. Das Testgerät...
0%
pc-professionell.de
Updated:
2011-07-30 16:41:34
Markus BauerBuffalos NAS-Laufwerk Linkstation Pro LS-250GL schafft bislang unerreichte Datendurchsatzraten. Ebenfalls positiv: die geringe Lautstärke. TestberichtBuffalo macht mit dem Schwachpunkt vieler NAS-Laufwerke Schluss: dem Datendurchsatz. Prei...
0%
video-magzin.de
Updated:
2015-06-28 01:16:37
Netzwerk-Festplatten versorgen Fernseher, Player und Receiver mit Videos, Musik und Fotos. Wir haben fünf attraktive Modelle - vom Einsteiger- bis zum Premium-Modell - getestet...
0%
bitcity.it
Updated:
2011-07-30 16:41:34
LinkStation Pro è un compatto disco fisso esterno con interfaccia di rete, adatto all'impiego in ambito domestico o di piccoli uffici. Dotato di linee ricercate ed eleganti, lo chassis esterno è in materiale plastico ed è posizionabile in verticale. Gl...
Good Dimensioni compatte, supporto DLNA e iTunes server, supporto Apple Time Machine, possibilità di impostare orari di funzionamento.
Bad Prezzo sopra la media.
81%
techreviewsource.com
Updated:
2011-07-30 16:41:34
Media streaming is finally starting become an essential part of any credible home entertainment system. The ability to watch to a video or listen to a music file stored on a network device seems such a simple idea but it has taken a while for the...
Good Capacity of up to 2TB, Fast Transfer Speeds ~32.6 MB/Sec, Good Looking, Value For Money...
Bad BitTorrent Client is Lacking...
80%
maximumpc.com
Updated:
2011-07-30 16:41:34
Buffalo’s original LinkStation network-storage device (reviewed September 2004) gave consumers an easy way to hang 120GB on their network without having to break the bank—if they were willing to live with the slow performance. Buffalo’s sequel, the Lin...
90%
v3.co.uk
Updated:
2011-07-30 16:41:34
Cheap, but very cheerful, storage device...
80%
practicallynetworked.com
Updated:
2011-07-30 16:41:34
A NAS, or Network Attached Storage, device such as the Buffalo LinkStation Pro simply plugs into a router, switch or hub. Controlled by a miniature computer, the NAS connects to your local area network and makes its contents available through a network...
0%
trustedreviews.com
Updated:
2011-07-30 16:41:34
For well over year now Buffalo's LinkStation has been its main offering to consumers looking for a low-cost NAS appliance with a decent range of features. The latest LinkStation Pro takes this concept as its foundation but builds on it with the aim of tar...
90%
smallnetbuilder.com
Updated:
2011-07-30 16:41:34
Buffalo Technology has been in the consumer NAS game since pretty much the beginning so its flagship LinkStation has been getting a bit long in the tooth. The company tried a tweak last year in the form of the Gigabit LinkStation, but the minor perform...
0%
pcworld.pl
Updated:
2016-12-27 19:31:58
Serwer pracuje pod kontrolą komputera jednoukładowego Marvell 6281, taktowanego zegarem 1600 MHz. Wspieranym RAM-em wielkości 256 MB. Dysk twardy, Seagate Barracuda 7200.12, jest zamontowany na stałe i podłączony przez interfejs SATA 3Gb/s. Z siecią serw...
Bottom line Buffalo LinkStation Pro w wersji jednodyskowej najlepiej sprawdzi się w małej sieci domowej. Urządzenie należy do najszybszych i najbardziej wydajnych na rynku. Poza obsługą sieci lokalnej serwer może udostępniać niektóre funkcje przez Internet. Oprogramo...
60%
chip.com.tr
Updated:
2013-11-16 13:45:00
NAS, yani Network Attached Storage olarak anılan ağ depolama ürünlerine ilginiz yoksa bile, bu cihazların değişen günümüz teknolojisinin getirdiği önemli ürünlerden biri haline geldiğini ve kullandığınızda sağlayacağı rahatlığın farkına hemen varacağınızı...
Good Sunduğu geniş özellikleri, Performans...
Bad USB 3.0 desteği yok...
Bottom line Özellikle ücretsiz kişisel bir bulut servisi olarak kullanabileceğiniz LinkStation Pro, tüm cihazlarınız arasında veri transferi imkanı tanımasıyla da oldukça kullanışlı.AlternatifLinkStation Pro'nun 1 TB'lık modeli size kapasite anlamında yetersiz geliyo...
86%
Show all
Customer service details