Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo MiniStation Portable Hard Drive - 80GB external hard drive Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MiniStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MiniStation Portable Hard Drive - 80GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD-PHS80U2/UC-EU
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5454
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 04 Apr 2019 07:27:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Buffalo MiniStation Portable Hard Drive - 80GB external hard drive Silver :
The short editorial description of Buffalo MiniStation Portable Hard Drive - 80GB external hard drive Silver

MiniStation Portable Hard Drive - 80GB
More>>>
Buffalo MiniStation Portable Hard Drive - 80GB external hard drive Silver:
The official marketing text of Buffalo MiniStation Portable Hard Drive - 80GB external hard drive Silver as supplied by the manufacturer

Buffalo's MiniStation Shock Resistant Portable Hard Drive offers a compact lightweight storage solution for any mobile user. You can quickly access and store files, digital images, documents, and backups without taking up room on your PC's main drive. The Portable HD runs at 5400 rpm and is available in 80GB capacity. The combination of a tough armored case and a shock absorbent inner floating structure offers unmatched protection for your data. Auto installation and easy operation make the Portable HD a true plug and play storage solution for anybody.

Features:
- Floating Internal Supports and Shock Absorbing Case Protect Against Minor Bumps and Shocks (Severe shocks or abuse may still damage the drive.).
- High-Speed 5400 rpm Hard Drive.
- Automatic Setup – No Drivers Needed.
- Pre-formatted for Immediate Use.
- Supports USB 2.0 and 1.1.
- Lightweight, Compact and Portable.
- Near-silent Operation.
- Secure Lock Ware Utility Encrypts the Hard Drive's Data by using 256 bit AES Encryption.
- Windows Automated Backup Utility for Backing up Files from Your PC.

Short summary description Buffalo MiniStation Portable Hard Drive - 80GB external hard drive Silver:
This short summary of the Buffalo MiniStation Portable Hard Drive - 80GB external hard drive Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo MiniStation MiniStation Portable Hard Drive - 80GB, 80 GB, 2.0, 5400 RPM, Silver

Long summary description Buffalo MiniStation Portable Hard Drive - 80GB external hard drive Silver:
This is an auto-generated long summary of Buffalo MiniStation Portable Hard Drive - 80GB external hard drive Silver based on the first three specs of the first five spec groups.

Buffalo MiniStation MiniStation Portable Hard Drive - 80GB. HDD capacity: 80 GB. USB version: 2.0. HDD speed: 5400 RPM. Product colour: Silver

Hard drive
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
80 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Type
Characteristics of the device.
HDD
Ports & interfaces
Maximum data transfer rate *
The maximum speed with which data can be transmitted from one device to another.
480 Mbit/s
USB connector *
What type of USB connector is built into the device.
USB
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Features
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
2.5 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
208.4 g
Width
The measurement or extent of something from side to side.
82.8 mm
Depth
The distance from the front to the back of something.
127 mm
Height
The measurement of the product from head to foot or from base to top.
21.1 mm
Other features
Internal
The product is built in.
No
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Power requirements
DC 5V
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows ME/ 2000/ XP
Customer service details