Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo DriveStation - 400 GB external hard drive Black,Grey

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DriveStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DriveStation external Hard Drive - 400 GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD-HC400U2
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5334
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 04 Apr 2019 07:27:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Buffalo DriveStation - 400 GB external hard drive Black,Grey :
The short editorial description of Buffalo DriveStation - 400 GB external hard drive Black,Grey

DriveStation external Hard Drive - 400 GB
More>>>
Buffalo DriveStation - 400 GB external hard drive Black,Grey:
The official marketing text of Buffalo DriveStation - 400 GB external hard drive Black,Grey as supplied by the manufacturer

- Buffalo’s DriveStation USB 2.0 Hard Drive lets you store, backup, or easily transport various files, including huge multimedia files too large to fit on a USB key.
- Just plug it into your computer and it installs automatically with Windows 2000, XP, or OS-X computers (Windows 98 systems will need to install USB drivers).
- Fanless Heat Sink Chassis design lets the DriveStation run cool and quietly. The unique chassis design may be placed vertically or horizontally.

Short summary description Buffalo DriveStation - 400 GB external hard drive Black,Grey:
This short summary of the Buffalo DriveStation - 400 GB external hard drive Black,Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo DriveStation DriveStation external Hard Drive - 400 GB, 400 GB, 7200 RPM, Black,Grey

Long summary description Buffalo DriveStation - 400 GB external hard drive Black,Grey:
This is an auto-generated long summary of Buffalo DriveStation - 400 GB external hard drive Black,Grey based on the first three specs of the first five spec groups.

Buffalo DriveStation DriveStation external Hard Drive - 400 GB. HDD capacity: 400 GB, HDD speed: 7200 RPM. Product colour: Black,Grey

Hard drive
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
400 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Type
Characteristics of the device.
HDD
Ports & interfaces
Maximum data transfer rate *
The maximum speed with which data can be transmitted from one device to another.
480 Mbit/s
Features
Product colour *
The colour e.g. red, blue, green, black, white.
Black,Grey
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 35 °C
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.3 kg
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
- Secure Lock Ware - Memeo
Other features
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
USB required
Yes
Internal
The product is built in.
No
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Power requirements
AC 100 - 240V, 50/60 Hz
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
- Windows XP, 2000, Me, 98SE, - Mac OS - X
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
46 x 201 x 162 mm
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:57:44
Uk has collected 10 expert reviews for Buffalo DriveStation - 400 GB external hard drive Black,Grey and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:57:44
Nl heeft 10 proffesionele recensies verzameld voor Buffalo DriveStation external Hard Drive - 400 GB externe harde schijf Zwart, Grijs. Het gemiddelde van deze proffesionele recensies is 84 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
84%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:57:44
Fr a recueilli 10 avis d’experts pour Buffalo DriveStation external Hard Drive - 400 GB disque dur externe 400 Go Noir, Gris et la note moyenne est de 84 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:57:44
De hat 10 Expertenmeinungen über Buffalo DriveStation external Hard Drive - 400 GB Externe Festplatte Schwarz, Grau eingeholt. Das duchschnittliche Epertenrating ist 84 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
84%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:57:44
Testseek ha raccolto 10 recensioni da parte di esperti per Buffalo DriveStation external Hard Drive - 400 GB disco rigido esterno Nero, Grigio e la valutazione media da parte degli esperti è di 84 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
84%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:57:44
Es ha coleccionado 10 opiniones de expertos para Buffalo DriveStation external Hard Drive - 400 GB disco duro externo Negro, Gris y la calificación media es 84 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
84%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:57:44
Dk har samlet 10 ekspertanmeldelser for Buffalo DriveStation external Hard Drive - 400 GB ekstern harddisk Sort, Grå og den gennemsnitlige ekspertbedømmelse er 84 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
84%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:57:44
Se har samlat in 10 experttester för Buffalo DriveStation external Hard Drive - 400 GB externa hårddiskar Svart, Grå och det genomsnittliga betyget är 84 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
84%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:57:44
84%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:57:44
84%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:57:44
84%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:57:44
84%
Source Review comments Score
crn.com.au
Updated:
2017-03-01 06:57:44
At $180, the DriveStation is an affordable way to get a terabyte of SuperSpeed external storage: some USB 2 models sell for similar prices, and although the per gigabyte cost of 19.3 cents isn't as economical as a 2TB drive, it's still easy to swallow. Yo...
83%
itreviews.com
Updated:
2017-03-01 06:57:44
A solid piece of hardware that delivers plenty of storage at a welcome price. It's nice and quiet, too. Buffalo - DriveStation 640GB price Buy Buffalo DriveStation 640GB securely online at a bargain price £79 inc. VAT Buffalo: telephone number not sup...
0%
expertreviews.co.uk
Updated:
2017-03-01 06:57:44
The DriveStations plain black case looks unassuming compared with some of the sleeker disks here. Although its designed to stand vertically on your desk, it can also be used horizontally so you can stack it with any other storage devices you may...
100%
pocket-lint.com
Updated:
2017-03-01 06:57:44
A cool yet quiet storage device that offers automatic setup, automatic power-on and automatic backup. The fact that it runs at a speedy 7200rpm doesn’t hurt either…...
Good Size, speed, simplicity, security and silence...
Bad A tad pricey...
Bottom line A cool yet quiet storage device that offers automatic setup, automatic power-on and automatic backup. The fact that it runs at a speedy 7200rpm doesn’t hurt either…...
90%
01net.com
Updated:
2017-03-01 06:57:44
Le Buffalo Drive Station au format 3,5 pouces n'est pas l'unité de stockage externe qu'on emporte partout avec soi. D'autant qu'à son poids de 826 grammes il faut rajouter celui de son adaptateur secteur de 146 grammes. Pour autant, l'unité reste fa...
60%
01net.com
Updated:
2017-03-01 06:57:44
Les DriveStation Turbo USB de Buffalo font peau neuve. La coque qui habille désormais ces disques durs bénéficie de lignes plus arrondies. Elle est en outre bien plus sobre et plus agréable que lancien boîtier bicolore. Côté connectique et technologie...
Good Prix intéressant, Nouveau design, Technologie TurboUSB, Logiciel de sauvegarde et de cryptage des données...
Bad Rien...
Bottom line Les DriveStation Turbo USB de Buffalo font peau neuve. La coque qui habille désormais ces disques durs bénéficie de lignes plus arrondies. Elle est en outre bien plus sobre et plus agréable que lancien boîtier bicolore. Côté connectique et technologie...
0%
01net.com
Updated:
2017-03-01 06:57:44
Les DriveStation Turbo USB de Buffalo font peau neuve. La coque qui habille désormais ces disques durs bénéficie de lignes plus arrondies. Elle est en outre bien plus sobre et plus agréable que lancien boîtier bicolore. Côté connectique et technologie...
Good Prix intéressant, Nouveau design, Technologie TurboUSB, Logiciel de sauvegarde et de cryptage des données...
Bad Rien...
Bottom line Les DriveStation Turbo USB de Buffalo font peau neuve. La coque qui habille désormais ces disques durs bénéficie de lignes plus arrondies. Elle est en outre bien plus sobre et plus agréable que lancien boîtier bicolore. Côté connectique et technologie...
0%
01net.com
Updated:
2017-03-01 06:57:44
Les DriveStation Turbo USB de Buffalo font peau neuve. La coque qui habille désormais ces disques durs bénéficie de lignes plus arrondies. Elle est en outre bien plus sobre et plus agréable que lancien boîtier bicolore. Côté connectique et technologie...
Good Prix intéressant, Nouveau design, Technologie TurboUSB, Logiciel de sauvegarde et de cryptage des données...
Bad Rien...
Bottom line Les DriveStation Turbo USB de Buffalo font peau neuve. La coque qui habille désormais ces disques durs bénéficie de lignes plus arrondies. Elle est en outre bien plus sobre et plus agréable que lancien boîtier bicolore. Côté connectique et technologie...
0%
techtree.com
Updated:
2017-03-01 06:57:44
Before you laugh at the name of the company, let me tell you: Buffalo is a reputed brand internationally. This time around, Ive reviewed Buffalo DriveStation 250GB (HD-HC250U2) external storage drive. And before I give you a verdict, lets delve into...
Good Build, Features, Bundled software, Performance...
Bad A little expensive...
Bottom line The Buffalo DriveStation 250 GB (HD-HC250U2) is available for Rs.7,800 with a 2-year warranty. At first, the drive seems pricey. But considering the fact that this is the fastest external (USB) drive Ive tested, besides it being feature rich and havi...
90%
Show all
Customer service details