Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo DriveStation - 160GB external hard drive Black,Grey

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DriveStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DriveStation external Hard Drive - 160GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD-HC160U2
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5647
This statistic is based on the 86411 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84437 free Open Icecat users.
Info modified on: 04 Apr 2019 07:27:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Buffalo DriveStation - 160GB external hard drive Black,Grey :
The short editorial description of Buffalo DriveStation - 160GB external hard drive Black,Grey

DriveStation external Hard Drive - 160GB
More>>>
Buffalo DriveStation - 160GB external hard drive Black,Grey:
The official marketing text of Buffalo DriveStation - 160GB external hard drive Black,Grey as supplied by the manufacturer

- Buffalo’s DriveStation USB 2.0 Hard Drive lets you store, backup, or easily transport various files, including huge multimedia files too large to fit on a USB key.
- Just plug it into your computer and it installs automatically with Windows 2000, XP, or OS-X computers (Windows 98 systems will need to install USB drivers).
- Fanless Heat Sink Chassis design lets the DriveStation run cool and quietly. The unique chassis design may be placed vertically or horizontally.

Short summary description Buffalo DriveStation - 160GB external hard drive Black,Grey:
This short summary of the Buffalo DriveStation - 160GB external hard drive Black,Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo DriveStation DriveStation external Hard Drive - 160GB, 160 GB, 7200 RPM, Black,Grey

Long summary description Buffalo DriveStation - 160GB external hard drive Black,Grey:
This is an auto-generated long summary of Buffalo DriveStation - 160GB external hard drive Black,Grey based on the first three specs of the first five spec groups.

Buffalo DriveStation DriveStation external Hard Drive - 160GB. HDD capacity: 160 GB, HDD speed: 7200 RPM. Product colour: Black,Grey

Hard drive
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
160 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Type
Characteristics of the device.
HDD
Ports & interfaces
Maximum data transfer rate *
The maximum speed with which data can be transmitted from one device to another.
480 Mbit/s
Features
Product colour *
The colour e.g. red, blue, green, black, white.
Black,Grey
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.3 kg
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
- Secure Lock Ware - Memeo
Other features
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
USB required
Yes
Internal
The product is built in.
No
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Power requirements
AC 100 - 240V, 50/60 Hz
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
- Windows XP, 2000, Me, 98SE, - Mac OS - X
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
46 x 201 x 162 mm
Customer service details