Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo Portable DVSM-PN58U2V optical disc drive Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable DVSM-PN58U2V
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVSMPN58U2VB
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3322
This statistic is based on the 87218 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85208 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Buffalo Portable DVSM-PN58U2V optical disc drive Black :
The short editorial description of Buffalo Portable DVSM-PN58U2V optical disc drive Black

Portable Multidrive DVD DVSM-PN58U2V Black
More>>>
Buffalo Portable DVSM-PN58U2V optical disc drive Black:
The official marketing text of Buffalo Portable DVSM-PN58U2V optical disc drive Black as supplied by the manufacturer

The Buffalo Portable MultiDrive DVD is a DVD Reader/Writer which supports DVD±RW, RAM and CD formats. Designed as a portable solution for the business and netbook users who travel frequently, the lightweight, compact and slim design means it easily fits comfortably into any travel bag. Powered by the USB port, the AC adapter is not required, so when travelling there are less cables to carry.

Features include the Buffer Under-run Prevention function which ensures reliable writing while allowing you to perform other tasks on your PC. The DVD drives comes complete with Cyberlink Software which lets you write content to CD-Rs and DVDs, making it the perfect solution for anyone on the move.

Short summary description Buffalo Portable DVSM-PN58U2V optical disc drive Black:
This short summary of the Buffalo Portable DVSM-PN58U2V optical disc drive Black data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo Portable DVSM-PN58U2V, Black, Horizontal, 120 mm, 7.5 W, 24x, 8x

Long summary description Buffalo Portable DVSM-PN58U2V optical disc drive Black:
This is an auto-generated long summary of Buffalo Portable DVSM-PN58U2V optical disc drive Black based on the first three specs of the first five spec groups.

Buffalo Portable DVSM-PN58U2V. Product colour: Black, Mounting: Horizontal. Optical disc diameter: 120 mm, Power consumption (typical): 7.5 W. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. Weight: 340 g

Design
Internal *
The product is built in.
No
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Mounting
What size the mounting head of the product is, to couple it with a camera.
Horizontal
Performance
Optical disc diameter
Diameter of the disk.
120 mm
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
7.5 W
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Writing speed
CD write speed *
24x
DVD+R write speed *
8x
CD rewrite speed
24x
CD-R write speed
24x
CD-RW write speed
24x
DVD-R write speed
8x
DVD-R Double Layer write speed
6x
DVD+R Double Layer write speed
6x
DVD+RW write speed
8x
DVD-RW write speed
6x
DVD-RAM write speed
5x
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
24x
CD-R read speed
24x
CD-RW read speed
24x
Reading speed
DVD+R read speed
8x
DVD-R read speed
8x
DVD-RW read speed
6x
DVD-RAM read speed
5x
DVD-R Double Layer read speed
8x
DVD+R Double Layer read speed
8x
DVD+RW read speed
8x
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
340 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
CyberLink SoftWare
Other features
Power requirements
5V
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
137 x 20 x 142 mm
Maximum data transfer rate
The maximum speed with which data can be transmitted from one device to another.
480 Mbit/s
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP SP2 + /Vista /MediaCenter2005
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Number of optical discs
1 discs
I/O ports
An interface on a device to which you can connect another device.
USB Mini-B
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:29:57
Uk has collected 5 expert reviews for Buffalo Portable DVSM-PN58U2V optical disc drive Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:29:57
Nl heeft 5 proffesionele recensies verzameld voor Buffalo Portable DVSM-PN58U2V optisch schijfstation Zwart. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:29:57
Fr a recueilli 5 avis d’experts pour Buffalo Portable DVSM-PN58U2V lecteur de disques optiques Noir et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:29:57
De hat 5 Expertenmeinungen über Buffalo Portable DVSM-PN58U2V Optisches Laufwerk Schwarz eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:29:57
Testseek ha raccolto 5 recensioni da parte di esperti per Buffalo Portable DVSM-PN58U2V lettore di disco ottico Nero e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:29:57
Es ha coleccionado 5 opiniones de expertos para Buffalo Portable DVSM-PN58U2V unidad de disco óptico Negro y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:29:57
Dk har samlet 5 ekspertanmeldelser for Buffalo Portable DVSM-PN58U2V optisk diskdrev Sort og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:29:57
Se har samlat in 5 experttester för Buffalo Portable DVSM-PN58U2V optiska enheter Svart och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
Lesnumeriques.com
Updated:
2011-07-30 16:29:57
Bien entendu, nous testons ce type de produits en mode gravure. Bien que le Buffalo Technology soit livré avec Cyberlink pour la gravure de CD et DVD, nous utilisons toujours le même logiciel pour cet essai. Il s’agit du logiciel gratuit C...
Good Temps de gravure DVD, Esthétique, Logiciel de gravure fourni...
Bad Débit : temps de création d'image ISO, Coque sujette aux traces de doigts...
Bottom line Le lecteur graveur DVD Buffalo Technology est le plus petit et léger de sa catégorie. C'est un atout majeur pour les personnes aux déplacements fréquents. Cependant, ce n'est pas le plus silencieux...
80%
computerbild.de
Updated:
2011-07-30 16:29:57
Erkennt Ihr alter PC nicht alle Rohling-Typen? Oder besitzen Sie ein Netbook ohne optisches Laufwerk? Dann hilft Ihnen ein externer DVD-Brenner. COMPUTER BILD hat den Buffalo DVSM-PN85U2VB getestet und sagt, ob das Gerät den heutigen Anforderungen gere...
Bottom line Gebrannte CDs und DVDs haben eine gute Qualität und laufen auf fast jedem Abspielgerät. Gebrannte Double-Layer-DVDs weisen jedoch im Test ziemlich viele Fehler auf. Außerdem ist das Gerät sehr laut. Pluspunkt: Kopiergeschützte Musik-CDs sind für den Buffa...
0%
focus.de
Updated:
2011-07-30 16:29:57
Buffalo Über das geteilte USB-Kabel bezieht der stromhungrige Brenner Buffalo Portable DVD MultiDrive gleich aus zwei USB-Ports Energie So nützlich Netbooks sind – sie haben gerade wegen ihres Mini-Formats einen Nachteil: Es ist kein optisches Lauf...
Bottom line PASSENDES NETBOOK-ZUBEHÖRDas Portable DVD MultiDrive von Buffalo ist ein nützliches Zubehör für Netbook-Besitzer. Das Gerät ist klein und leicht, der Verzicht auf ein Netzteil spart Gewicht und Nerven. Strom verbraucht der Brenner...
0%
laptopworld.dk
Updated:
2011-07-30 16:29:57
For dem som ikke skulle vide, hvad Buffalo Technology producerer, så kan vi fortælle, at de laver harddiske i alle tænkelige afskygninger til både private og virksomheder. Buffalo Technology har i deres portefølje af produkter alt, lige fra små harddi...
Bottom line For dem som ikke skulle vide, hvad Buffalo Technology producerer, så kan vi fortælle, at de laver harddiske i alle tænkelige afskygninger til både private og virksomheder. Buffalo Technology har i deres portefølje af produkter alt...
0%
itinmod.com
Updated:
2016-12-27 19:31:32
นับวันความต้องการด้านการใช้ CD และ DVD เริ่มที่จะลดลงเลื่อยๆแล้ว โดยมี Thumb Drive หรือ Flash Drive เข้ามาแทนที่อันเนื่องมาจากความสะดวกรวดเร็วและไม่ยุ่งยากครับ แต่ทว่าจะขาด DVD ROM ไปเลยก็ไม่ได้ เพราะบางช่วงยังคงต้องเรียกใช้งานอยู่ แม้ว่าจะไม่เหมือนแต่ก่อ...
0%
Show all
Customer service details