location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo D3U1333-K4G/BR memory module 4 GB 2 x 2 GB DDR3 1333 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D3U1333-K4G/BR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D3U1333-K4G/BR
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Buffalo D3U1333-K4G/BR memory module 4 GB 2 x 2 GB DDR3 1333 MHz :
The long product name of Buffalo D3U1333-K4G/BR memory module 4 GB 2 x 2 GB DDR3 1333 MHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Select 4GB DDR3 SDRAM Memory Module
More>>>
Buffalo D3U1333-K4G/BR memory module 4 GB 2 x 2 GB DDR3 1333 MHz:
The official description of Buffalo D3U1333-K4G/BR memory module 4 GB 2 x 2 GB DDR3 1333 MHz as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Buffalo Select memory modules are created to exact product specifications for desktop PC's. Manufactured with reliable components and built to meet Buffalo's high manufacturing standards, they give customers unrivaled quality at a great value. Buffalo ensures that each module is 100% tested with major motherboards for optimal compatibility. Buffalo Select memory modules will deliver the quality you expect at an affordable price.

Short summary description Buffalo D3U1333-K4G/BR memory module 4 GB 2 x 2 GB DDR3 1333 MHz:
This short summary of the Buffalo D3U1333-K4G/BR memory module 4 GB 2 x 2 GB DDR3 1333 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo D3U1333-K4G/BR, 4 GB, 2 x 2 GB, DDR3, 1333 MHz

Long summary description Buffalo D3U1333-K4G/BR memory module 4 GB 2 x 2 GB DDR3 1333 MHz:
This is an auto-generated long summary of Buffalo D3U1333-K4G/BR memory module 4 GB 2 x 2 GB DDR3 1333 MHz based on the first three specs of the first five spec groups.

Buffalo D3U1333-K4G/BR. Internal memory: 4 GB, Memory layout (modules x size): 2 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, CAS latency: 9

Features
Buffered memory type
Unregistered (unbuffered)
CAS latency
9
Internal memory *
4 GB
Memory layout (modules x size) *
2 x 2 GB
Internal memory type *
DDR3
Features
Memory clock speed *
1333 MHz
ECC *
No
Memory voltage
1.5 V
Other features
Mac compatibility
No
Number of pins
240