Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo D2U800C-K4G/BR 4GB DDR2 800MHz memory module

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D2U800C-K4G/BR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D2U800C-K4G/BR
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3052
This statistic is based on the 77142 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75368 free Open Icecat users .
Info modified on: 07 Dec 2017 13:58:26
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Buffalo D2U800C-K4G/BR 4GB DDR2 800MHz memory module :
The short editorial description of Buffalo D2U800C-K4G/BR 4GB DDR2 800MHz memory module

Select 4GB DDR2 SDRAM Memory Module
More>>>
Buffalo D2U800C-K4G/BR 4GB DDR2 800MHz memory module:
The official marketing text of Buffalo D2U800C-K4G/BR 4GB DDR2 800MHz memory module as supplied by the manufacturer

Buffalo Select memory modules are created to exact product specifications for desktop PC's. Manufactured with reliable components and built to meet Buffalo's high manufacturing standards, they give customers unrivaled quality at a great value. Buffalo ensures that each module is 100% tested with major motherboards for optimal compatibility. Buffalo Select memory modules will deliver the quality you expect at an affordable price.

Short summary description Buffalo D2U800C-K4G/BR 4GB DDR2 800MHz memory module:
This short summary of the Buffalo D2U800C-K4G/BR 4GB DDR2 800MHz memory module data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo D2U800C-K4G/BR, 4 GB, 2 x 2 GB, DDR2, 800 MHz

Long summary description Buffalo D2U800C-K4G/BR 4GB DDR2 800MHz memory module:
This is an auto-generated long summary of Buffalo D2U800C-K4G/BR 4GB DDR2 800MHz memory module based on the first three specs of the first five spec groups.

Buffalo D2U800C-K4G/BR. Internal memory: 4 GB, Memory layout (modules x size): 2 x 2 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, CAS latency: 5

Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
800 MHz
Memory layout (modules x size) *
2 x 2 GB
CAS latency
Column Address Strobe (CAS) latency, or CL, is the delay time between the moment a memory controller tells the memory module to access a particular memory column on a RAM module, and the moment the data from the given array location is available on the module's output pins. In general, the lower the CAS latency, the better.
5
Memory
Memory voltage
The voltage (V) of the memory in the device.
1.5 V
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
No
Registered
No
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Number of pins
240