Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo 667MHz, PC2-5300 Unbuffered x64 Non-ECC, 240 Pin memory module 1 GB DDR2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
667MHz, PC2-5300 Unbuffered x64 Non-ECC, 240 Pin
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D2U667C-1GB/BJ
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3689
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 04 Apr 2019 07:29:13
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Buffalo 667MHz, PC2-5300 Unbuffered x64 Non-ECC, 240 Pin memory module 1 GB DDR2 :
The short editorial description of Buffalo 667MHz, PC2-5300 Unbuffered x64 Non-ECC, 240 Pin memory module 1 GB DDR2

667MHz, PC2-5300 Unbuffered x64 Non-ECC, 240 Pin
More>>>
Buffalo 667MHz, PC2-5300 Unbuffered x64 Non-ECC, 240 Pin memory module 1 GB DDR2:
The official marketing text of Buffalo 667MHz, PC2-5300 Unbuffered x64 Non-ECC, 240 Pin memory module 1 GB DDR2 as supplied by the manufacturer

Buffalo Select memory modules are created to exact product specifications for desktop PC's. Manufactured with reliable components and built to meet Buffalo's high manufacturing standards, they give customers unrivaled quality at a great value. Buffalo ensures that each module is 100% tested with major motherboards for optimal compatibility. Buffalo Select memory modules will deliver the quality you expect at an affordable price.

Short summary description Buffalo 667MHz, PC2-5300 Unbuffered x64 Non-ECC, 240 Pin memory module 1 GB DDR2:
This short summary of the Buffalo 667MHz, PC2-5300 Unbuffered x64 Non-ECC, 240 Pin memory module 1 GB DDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo 667MHz, PC2-5300 Unbuffered x64 Non-ECC, 240 Pin, 1 GB, DDR2, 667 MHz

Long summary description Buffalo 667MHz, PC2-5300 Unbuffered x64 Non-ECC, 240 Pin memory module 1 GB DDR2:
This is an auto-generated long summary of Buffalo 667MHz, PC2-5300 Unbuffered x64 Non-ECC, 240 Pin memory module 1 GB DDR2 based on the first three specs of the first five spec groups.

Buffalo 667MHz, PC2-5300 Unbuffered x64 Non-ECC, 240 Pin. Internal memory: 1 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, CAS latency: 5

Features
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
667 MHz
Features
ECC *
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
No
CAS latency *
Column Address Strobe (CAS) latency, or CL, is the delay time between the moment a memory controller tells the memory module to access a particular memory column on a RAM module, and the moment the data from the given array location is available on the module's output pins. In general, the lower the CAS latency, the better.
5
Memory voltage
The voltage (V) of the memory in the device.
1.8 V
Customer service details