Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Protect yourself against the ultraviolet radiations from the sun. Designed for best protection in sunny environments
- - Designed to improve visibility in low-light conditions. Retro-reflective tech to glow when receiving light
- - Built-in inner band to wick sweat and water away
Long product name Buff 117230.937.10.00 headwear Head cap Polyester
:
Pro Run Cap R-City Jungle Grey, 27x19, Polyester
The long product name of Buff 117230.937.10.00 headwear Head cap Polyester. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Pro Run Cap R-City Jungle Grey, 27x19, Polyester
More>>>
Short summary description Buff 117230.937.10.00 headwear Head cap Polyester:
This short summary of the Buff 117230.937.10.00 headwear Head cap Polyester data-sheet is auto-generated and uses the product title and the first six key specs.
Buff 117230.937.10.00, Adult, Male, Head cap, Grey, Baseball cap, All seasons
Long summary description Buff 117230.937.10.00 headwear Head cap Polyester:
This is an auto-generated long summary of Buff 117230.937.10.00 headwear Head cap Polyester based on the first three specs of the first five spec groups.
Buff 117230.937.10.00. Consumer life stage: Adult, Gender: Male, Headwear type: Head cap. Weight: 40.7 g. Material: Polyester, Material description (name, %): Polyester 100. Care information: Washable, Hand wash