Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother ISDN-Cable RJ45 > RJ11 networking cable 1.5 m Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ISDN-Cable RJ45 > RJ11
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZCAISDN
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4002352000574
Category
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44859
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 11 Dec 2018 18:18:42
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Brother ISDN-Cable RJ45 > RJ11 networking cable 1.5 m Black:
This short summary of the Brother ISDN-Cable RJ45 > RJ11 networking cable 1.5 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

Brother ISDN-Cable RJ45 > RJ11, 1.5 m, RJ-45, Black

Long summary description Brother ISDN-Cable RJ45 > RJ11 networking cable 1.5 m Black:
This is an auto-generated long summary of Brother ISDN-Cable RJ45 > RJ11 networking cable 1.5 m Black based on the first three specs of the first five spec groups.

Brother ISDN-Cable RJ45 > RJ11. Cable length: 1.5 m, Connector 2: RJ-45, Cable colour: Black

Features
Cable length *
How long the cable is.
1.5 m
Features
Connector 2 *
This is the second connector in the device.
RJ-45
Cable colour *
Colour of the cable e.g. white, gray.
Black
Country Distributor
Magyarország 3 distributor(s)
Sverige 1 distributor(s)
Deutschland 4 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Suomi 1 distributor(s)
Bulgaria 1 distributor(s)
Österreich 1 distributor(s)
Customer service details