Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother Tape TZE531 TZ label-making tape

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tape TZE531
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE531
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4977766686440
Category
Tapes which can be used to make labels.
label-making tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 76960
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 12 Oct 2017 17:33:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Brother Tape TZE531 TZ label-making tape :
The short editorial description of Brother Tape TZE531 TZ label-making tape

9 mm (W), 8 m, Laminated, Black/Blue
More>>>

Brother Tape TZE531 TZ label-making tape:
The official marketing text of Brother Tape TZE531 TZ label-making tape as supplied by the manufacturer
Laminated tape black on blue 8m x 12mm

What makes the TZ range of tapes New Zealand’s most durable ?
These labels, our TZ range, are easily the best home labels you can buy. They’re covered by a laminated film – which only Brother has. It’s this unique lamination them the most durable, so they’re going to stay on longer and allow you to
label more things. There’re also the most hygienic labels on the market.

Can you wipe Brother Labels clean?
Yes and that’s why you’ll find Brother TZ range of labels in delis, butchers, and even hospitals.

Are these labels tough enough to be used under all sorts of conditions indoors and outdoors?
Yes. Indoors you’ve got all the obvious uses in the kitchen, like labels for ingredients containers, spices and herbs. Brother Labels are also tough enough to go in the freezer – so label containers with precooked meals and leftovers.

How do they cope in extreme heat?
They withstand extreme heat too. So you can put labelled container or cups, in the dishwasher, oven or microwave.

Will these labels fade, curl or peel off like other labels do?
No, they won’t. These labels can withstand minus 80°( a home freezer only gets to minus 17°), and 150°+, so you will get a lot more wear and tear out of Brother Labels.

Can you label items outside ?
The labels can withstand wind, rain and sun where other labels would buckle. So you can label items outside - like identifying plants in the garden or your letterbox.

Can you label items that could be exposed to chemicals?
The labels are chemical resistant and won’t fall apart or fade if you do spill liquid on them – so label recycled chemical bottles in the garden shed.
Short summary description Brother Tape TZE531 TZ label-making tape:
This short summary of the Brother Tape TZE531 TZ label-making tape data-sheet is auto-generated and uses the product title and the first six key specs.
Brother Tape TZE531, TZ, Blue, 8 m, 1.2 cm
Long summary description Brother Tape TZE531 TZ label-making tape :

Brother Tape TZE531. Tape type: TZ, Colour of product: Blue. Tape length: 8 m. Tape size: 1.2 cm

This is an auto-generated long summary of Brother Tape TZE531 TZ label-making tape based on the first three specs of the first five spec groups.
Features
Tape type
Type of tape used e.g. TZ, Video8.
TZ
Colour of product
The colour e.g. red, blue, green, black, white.
Blue
Weight & dimensions
Tape length
How long the tape is.
8 m
Other features
Tape size
The tape format or supported tape formats by equipment.
1.2 cm
Country Distributor
Nederland 4 distributor(s)
United Kingdom 3 distributor(s)
Portugal 1 distributor(s)
Polska 1 distributor(s)
España 3 distributor(s)
Deutschland 6 distributor(s)
France 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
Sverige 2 distributor(s)
Norway 2 distributor(s)
Switzerland 1 distributor(s)
Italia 1 distributor(s)
Australia 1 distributor(s)
Suomi 1 distributor(s)
Bulgaria 1 distributor(s)
X