Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZE451 Label-Making Tape

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TZE451
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE451
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4977766686358
Category
Tapes which can be used to make labels.
label-making tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 84344
This statistic is based on the 75566 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73839 free Open Icecat users .
Info modified on: 21 Oct 2017 01:49:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Brother TZE451 Label-Making Tape :
The short editorial description of Brother TZE451 Label-Making Tape

24 mm black on red laminated
More>>>

Brother TZE451 Label-Making Tape:
The official marketing text of Brother TZE451 Label-Making Tape as supplied by the manufacturer
For P-Touch series
Short summary description Brother TZE451 Label-Making Tape:
This short summary of the Brother TZE451 Label-Making Tape data-sheet is auto-generated and uses the product title and the first six key specs.
Brother TZE451, 8 m, 2.4 cm
Long summary description Brother TZE451 Label-Making Tape :

Brother TZE451. Tape length: 8 m. Tape size: 2.4 cm

This is an auto-generated long summary of Brother TZE451 Label-Making Tape based on the first three specs of the first five spec groups.
Weight & dimensions
Tape length
How long the tape is.
8 m
Other features
Tape size
The tape format or supported tape formats by equipment.
2.4 cm
Country Distributor
Nederland 4 distributor(s)
United Kingdom 5 distributor(s)
Portugal 1 distributor(s)
Polska 1 distributor(s)
España 2 distributor(s)
Deutschland 6 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
Switzerland 2 distributor(s)
Magyarország 1 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
Sverige 2 distributor(s)
Norway 2 distributor(s)
United States 3 distributor(s)
Australia 2 distributor(s)
Suomi 1 distributor(s)
Bulgaria 1 distributor(s)
X