Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZE-151 TZ label-making tape

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TZE-151
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE151
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4977766684996
Category
Tapes which can be used to make labels.
label-making tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 17 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 98157
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 17-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 22 Oct 2017 16:17:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Brother TZE-151 TZ label-making tape :
The short editorial description of Brother TZE-151 TZ label-making tape

24mm Black on Clear Laminated Tape - 8m
More>>>

Brother TZE-151 TZ label-making tape:
The official marketing text of Brother TZE-151 TZ label-making tape as supplied by the manufacturer
TZe Tapes – P-touch TZe laminated tapes offer the widest variety of colours, styles and sizes. Extensive testing has been performed to ensure these labels are incredibly durable under all kinds of conditions. They hold up extraordinarily well - and stay crisp, legible and firmly in place - even when subjected to abrasion, extreme temperature, industrial chemicals and sunlight.
Short summary description Brother TZE-151 TZ label-making tape:
This short summary of the Brother TZE-151 TZ label-making tape data-sheet is auto-generated and uses the product title and the first six key specs.
Brother TZE-151, TZ, Black, 8 m, 1.2 cm
Long summary description Brother TZE-151 TZ label-making tape :

Brother TZE-151. Tape type: TZ, Colour of product: Black. Tape length: 8 m. Tape size: 1.2 cm

This is an auto-generated long summary of Brother TZE-151 TZ label-making tape based on the first three specs of the first five spec groups.
Features
Tape type
Type of tape used e.g. TZ, Video8.
TZ
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Tape length
How long the tape is.
8 m
Other features
Tape size
The tape format or supported tape formats by equipment.
1.2 cm
Country Distributor
Nederland 4 distributor(s)
United Kingdom 4 distributor(s)
Portugal 1 distributor(s)
España 1 distributor(s)
Deutschland 5 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 3 distributor(s)
Sverige 2 distributor(s)
Norway 2 distributor(s)
Switzerland 1 distributor(s)
United States 2 distributor(s)
Australia 2 distributor(s)
Suomi 1 distributor(s)
Bulgaria 1 distributor(s)
X