Brother logo

Brother TZE-RE34 label-making tape Gold on Pink

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
259119
Info modified on:
26 Sept 2024, 11:52:00
Long product name Brother TZE-RE34 label-making tape Gold on Pink:

Genuine Ribbon Tape Cassette – Gold on Pink, 12mm wide

Brother TZE-RE34 label-making tape Gold on Pink:

Use the TZe-RE34 together with your P-touch printer to express your best wishes to loved ones on special occasions. Work your magic to add a personalised touch to gifts, cards and crafts, with the genuine Brother TZe-RE34 ribbon tape.

With the TZe-RE34 you can enjoy fast and reliable output, as well as a sharp and professional standard of printing. The beautiful Gold on Pink Brother TZe-RE34 labelling tape is guaranteed to provide you with quality labels.

With a luxury shiny finish this non-adhesive fabric ribbon is perfect for present wrapping and crafting.

Short summary description Brother TZE-RE34 label-making tape Gold on Pink:

Brother TZE-RE34, Gold on Pink, TZe, Black, Thermal transfer, Brother, PT-1000 GL-100 GL-200 PT-1000L PT-1005 PT-1010 PT-1010L PT-1080 PT-1090 PT-1290 PT-1280VP PT-1750...

Long summary description Brother TZE-RE34 label-making tape Gold on Pink:

Brother TZE-RE34. Label colour: Gold on Pink, Tape type: TZe, Product colour: Black. Tape width: 1.2 cm, Tape length: 4 m, Quantity per pack: 1 pc(s)

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.