location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZE-261 label-making tape Black on white TZ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TZE-261
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE-261 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502625810 show
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 458013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 14:06:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother TZE-261 label-making tape Black on white TZ
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tape type: TZ
  • - Tape size: 3.6 cm
  • - Laminated
  • - Brand compatibility: Brother
  • - Label colour: Black on white
  • - Tape width: 3.6 cm
  • - Quantity per pack: 1 pc(s)
Long product name Brother TZE-261 label-making tape Black on white TZ :
The long product name of Brother TZE-261 label-making tape Black on white TZ. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laminated P-touch Labelling Tape, 36mm, 8m, Black/White
More>>>
Brother TZE-261 label-making tape Black on white TZ:
The official description of Brother TZE-261 label-making tape Black on white TZ as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This tape features our exclusive laminated tape process and our standard adhesive. Perfect for everyday applications. These labels stay on under normal indoor and outdoor use, including hot and cold environments. Best suited for smooth flat surfaces.

For Use With: PT-3600, PT-530, PT-550, PT-9200DX, PT-9200PC, PT-9400, PT-9500PC, PT-9600, PT-9700PC, PT-9800PCN

Short summary description Brother TZE-261 label-making tape Black on white TZ:
This short summary of the Brother TZE-261 label-making tape Black on white TZ data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TZE-261, Black on white, TZ, Brother, P-Touch PT-3600, PT-550, PT-9200, PT-9500, PT-9600, PT-9700, PT-9800, 3.6 cm, 8 m

Long summary description Brother TZE-261 label-making tape Black on white TZ:
This is an auto-generated long summary of Brother TZE-261 label-making tape Black on white TZ based on the first three specs of the first five spec groups.

Brother TZE-261. Label colour: Black on white, Tape type: TZ, Brand compatibility: Brother. Tape width: 3.6 cm, Tape length: 8 m, Width: 40 mm. Tape size: 3.6 cm

Features
Label colour *
Black on white
Tape type
TZ
Laminated
Yes
Brand compatibility
Brother
Compatibility
P-Touch PT-3600, PT-550, PT-9200, PT-9500, PT-9600, PT-9700, PT-9800
Weight & dimensions
Tape width *
3.6 cm
Tape length
8 m
Width
40 mm
Depth
70 mm
Weight & dimensions
Height
95 mm
Weight
102 g
Quantity per pack
1 pc(s)
Package width
470 mm
Package depth
510 mm
Package height
135 mm
Package type
Box
Package weight
149 g
Logistics data
Harmonized System (HS) code
48219090
Other features
Tape size
3.6 cm
Brand Image Product code Product Stock Price from
Brother TZE231S label-making tape Black on white TZe Brother TZE231S label-making tape Black on white TZe
(show image)
TZE-231S TZE231S 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-FX261 label-making tape Black on white Brother TZE-FX261 label-making tape Black on white
(show image)
TZE-FX261 TZE-FX261 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-M951 label-making tape Black on silver Brother TZE-M951 label-making tape Black on silver
(show image)
TZE-M951 TZE-M951 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-M931 label-making tape Black on silver Brother TZE-M931 label-making tape Black on silver
(show image)
TZE-M931 TZE-M931 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-M31 label-making tape Black on transparent Brother TZE-M31 label-making tape Black on transparent
(show image)
TZE-M31 TZE-M31 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-FX621 label-making tape Black on yellow Brother TZE-FX621 label-making tape Black on yellow
(show image)
TZE-FX621 TZE-FX621 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-FX611 label-making tape Black on yellow Brother TZE-FX611 label-making tape Black on yellow
(show image)
TZE-FX611 TZE-FX611 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-FA3 label-making tape Blue on white Brother TZE-FA3 label-making tape Blue on white
(show image)
TZE-FA3 TZE-FA3 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-435 label-making tape White on red Brother TZE-435 label-making tape White on red
(show image)
TZE-435 TZE-435 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-335 label-making tape White on black TZ Brother TZE-335 label-making tape White on black TZ
(show image)
TZE-335 TZE-335 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 11 distributor(s)
Österreich 2 distributor(s)
México 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
New Zealand 1 distributor(s)