Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZe-132 label-making tape

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TZe-132
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE-132
Category
Tapes which can be used to make labels.
label-making tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 95774
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 19 Jan 2018 02:57:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Brother TZe-132 label-making tape :
The short editorial description of Brother TZe-132 label-making tape

TZe-132 - 12 mm red on transparent, 8m
More>>>
Short summary description Brother TZe-132 label-making tape:
This short summary of the Brother TZe-132 label-making tape data-sheet is auto-generated and uses the product title and the first six key specs.
Brother TZe-132, 8 m, 1.2 cm
Long summary description Brother TZe-132 label-making tape :

Brother TZe-132. Tape length: 8 m. Tape size: 1.2 cm

This is an auto-generated long summary of Brother TZe-132 label-making tape based on the first three specs of the first five spec groups.
Weight & dimensions
Tape length
How long the tape is.
8 m
Other features
Tape size
The tape format or supported tape formats by equipment.
1.2 cm
Country Distributor
Nederland 1 distributor(s)
France 1 distributor(s)
Czech Republic 1 distributor(s)
Australia 4 distributor(s)
United Kingdom 1 distributor(s)
X