location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZ-S151 label-making tape

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TZ-S151
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZ-S-151
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51041
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Feb 2018 23:30:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Brother TZ-S151 label-making tape :
The long product name of Brother TZ-S151 label-making tape. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TZ-S151 - P-touch Strong Adhesive Tape, 24 mm, 8 m, Black
More>>>
Brother TZ-S151 label-making tape:
The official description of Brother TZ-S151 label-making tape as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

P-touch Strong Adhesive Tapes:
In many fields of industry you don't always have the luxury of working with perfectly smooth, flat surfaces that provide your label with maximum adhesive contact. Often the surfaces you are labelling are textured, rough or uneven, which means that your label is only adhering to “points” of the surface. So the actual adhesive strength of labels that work well on smooth surfaces is greatly reduced, sometimes by as much as half.

To compensate for this effect, our Strong Adhesive tapes are made with a more pliable adhesive that instantly fills recessed surfaces, making more surface area contact than our standard tapes. This is the secret of how our Strong Adhesive tapes can provide up to twice the adhesive strength for those difficult to stick to surfaces.

Short summary description Brother TZ-S151 label-making tape:
This short summary of the Brother TZ-S151 label-making tape data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TZ-S151, TZ, Black, 8 m, Box, 2.4 cm

Long summary description Brother TZ-S151 label-making tape:
This is an auto-generated long summary of Brother TZ-S151 label-making tape based on the first three specs of the first five spec groups.

Brother TZ-S151. Tape type: TZ, Product colour: Black. Tape length: 8 m, Package type: Box. Tape size: 2.4 cm

Features
Tape type
TZ
Product colour
Black
Weight & dimensions
Tape length
8 m
Package type
Box
Other features
Tape size
2.4 cm