Brother Gloss Laminated Labelling Tape - 24mm, Black/Orange, TZ, Japan, 5 m, 251 mm, 96 mm, 312 mm
Brother Gloss Laminated Labelling Tape - 24mm, Black/Orange. Tape type: TZ, Country of origin: Japan. Tape length: 5 m, Width: 251 mm, Depth: 96 mm. Tape size: 2.4 cm