Brother Gloss Laminated Labelling Tape - 24mm, Black/Green, TZ, China, 8 m, 245 mm, 104 mm, 296 mm
Brother Gloss Laminated Labelling Tape - 24mm, Black/Green. Tape type: TZ, Country of origin: China. Tape length: 8 m, Width: 245 mm, Depth: 104 mm. Tape size: 2.4 cm