Brother Gloss Laminated Labelling Tape, Black on blue, TZ, Black, Thermal transfer, China, Gloss
Brother Gloss Laminated Labelling Tape. Label colour: Black on blue, Tape type: TZ, Product colour: Black. Tape width: 1.8 cm, Tape length: 8 m, Width: 172 mm