Brother logo

Brother Gloss Laminated Labelling Tape - 18mm, Black/Red label-making tape TZ

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37288
Info modified on:
28 Feb 2025, 20:12:39
Short summary description Brother Gloss Laminated Labelling Tape - 18mm, Black/Red label-making tape TZ:

Brother Gloss Laminated Labelling Tape - 18mm, Black/Red, TZ, China, 8 m, 70.5 mm, 92 mm, 26 mm

Long summary description Brother Gloss Laminated Labelling Tape - 18mm, Black/Red label-making tape TZ:

Brother Gloss Laminated Labelling Tape - 18mm, Black/Red. Tape type: TZ, Country of origin: China. Tape length: 8 m, Width: 70.5 mm, Depth: 92 mm. Pallet gross height: 2.6 cm, Master (outer) cases per pallet: 1 pc(s), Layers per pallet: 1 pc(s). Tape size: 1.8 cm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.