Brother Gloss Laminated Labelling Tape - 24mm, Gold/Black, TZ, China, 8 m, 172 mm, 108 mm, 335 mm
Brother Gloss Laminated Labelling Tape - 24mm, Gold/Black. Tape type: TZ, Country of origin: China. Tape length: 8 m, Width: 172 mm, Depth: 108 mm. Tape size: 2.4 cm