Brother logo

Brother Gloss Laminated Labelling Tape

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201972
Info modified on:
27 Feb 2025, 13:27:54
Short summary description Brother Gloss Laminated Labelling Tape:

Brother Gloss Laminated Labelling Tape, Black on white, TZ, Black, Japan, Gloss, Brother

Long summary description Brother Gloss Laminated Labelling Tape:

Brother Gloss Laminated Labelling Tape. Label colour: Black on white, Tape type: TZ, Product colour: Black. Tape width: 3.6 cm, Tape length: 8 m, Width: 172 mm. Tape size: 3.6 cm

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.