Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother Labelling Tape 12mm

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Labelling Tape 12mm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TC-501 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4977766614245 show
Category
Tapes which can be used to make labels.
Label-Making Tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113168
This statistic is based on the 86438 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84462 free Open Icecat users.
Info modified on: 11 Dec 2018 21:29:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Brother Labelling Tape 12mm :
The short editorial description of Brother Labelling Tape 12mm

Gloss Laminated, 12mm, black/blue
More>>>
Brother Labelling Tape 12mm:
The official marketing text of Brother Labelling Tape 12mm as supplied by the manufacturer

12mm black on blue laminated tape.
Brother tape cassettes are designed to work perfectly with our P-touch labelling machines, giving you excellent results and value for money.

Short summary description Brother Labelling Tape 12mm:
This short summary of the Brother Labelling Tape 12mm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother Labelling Tape 12mm, Black on blue, TC, Black, Brother, P-touch PT2000, PT3000, PT500, PT5000, PT8E, 1.2 cm

Long summary description Brother Labelling Tape 12mm:
This is an auto-generated long summary of Brother Labelling Tape 12mm based on the first three specs of the first five spec groups.

Brother Labelling Tape 12mm. Label colour: Black on blue, Tape type: TC, Product colour: Black. Tape width: 1.2 cm, Tape length: 7.7 m, Quantity per pack: 1 pc(s)

Features
Label colour *
Black on blue
Tape type
Type of tape used e.g. TZ, Video8.
TC
Product colour
The colour e.g. red, blue, green, black, white.
Black
Laminated
Yes
Brand compatibility
What other brands this brand can be used with.
Brother
Features
Compatibility
The other products, software and hardware this product can be used with.
P-touch PT2000, PT3000, PT500, PT5000, PT8E
Weight & dimensions
Tape width *
The size of the tape from one side to the other.
1.2 cm
Tape length
How long the tape is.
7.7 m
Quantity per pack
1 pc(s)
Brand Image Product code Product Stock Price from
Country Distributor
Nederland 5 distributor(s)
Magyarország 3 distributor(s)
Italia 3 distributor(s)
France 1 distributor(s)
Deutschland 5 distributor(s)
Österreich 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Bulgaria 1 distributor(s)
Customer service details